Matexcel Nitrogen-doped Ordered Mesoporous Carbon MCP-010

Description
N doping can effectively improve the electrochemical performance of ordered mesoporous carbon materials, making it widely used in the field of electrode materials. Product overview: Specific surface (m2 g-1): ~450 Pore volume (cm3 g-1): ~0.5 Pore size (nm): 4.5~5.5
Datasheet
Description
N doping can effectively improve the electrochemical performance of ordered mesoporous carbon materials, making it widely used in the field of electrode materials. Product overview: Specific surface (m2 g-1): ~450 Pore volume (cm3 g-1): ~0.5 Pore size (nm): 4.5~5.5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nitrogen-doped Ordered Mesoporous Carbon - MCP-010 - Matexcel
Shirley, NY, United States
Nitrogen-doped Ordered Mesoporous Carbon
MCP-010
Nitrogen-doped Ordered Mesoporous Carbon MCP-010
N doping can effectively improve the electrochemical performance of ordered mesoporous carbon materials, making it widely used in the field of electrode materials. Product overview: Specific surface (m2 g-1): ~450 Pore volume (cm3 g-1): ~0.5 Pore size (nm): 4.5~5.5

N doping can effectively improve the electrochemical performance of ordered mesoporous carbon materials, making it widely used in the field of electrode materials.

Product overview:

Specific surface (m2 g-1): ~450
Pore volume (cm3 g-1): ~0.5
Pore size (nm): 4.5~5.5

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-010
Product Name Nitrogen-doped Ordered Mesoporous Carbon
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Drone Ceramic Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Carbide Material
Applications Drone Ceramic
Performance Features heat resistance
View Details
Aluminum nitride ceramic insulating substrate -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details