Matexcel Hydroxyapatite porous ceramics CER-0036

Description
Storage: Store at room temperature and keep dry Components: Ca10(PO4)6(OH)2 Product overview: The product has good biocompatibility, bioactivity and biodegradability, and is an ideal hard tissue repair and replacement material for human body. The product has a unique pore structure that is suitable for the growth conditions in the tissue. It is larger than the surface and can maximize contact with the diseased part and quickly produce a role, effectively promoting new bone tissue and cells, nutrient supply and blood vessel growth in the pores. The product has strong biological activity, good biocompatibility, good osteogenic and osteoinductive effects, and can form a combination with human bone or soft tissue. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height Porosity: 15-80%, pore size: 100-400 μm Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet
Description
Storage: Store at room temperature and keep dry Components: Ca10(PO4)6(OH)2 Product overview: The product has good biocompatibility, bioactivity and biodegradability, and is an ideal hard tissue repair and replacement material for human body. The product has a unique pore structure that is suitable for the growth conditions in the tissue. It is larger than the surface and can maximize contact with the diseased part and quickly produce a role, effectively promoting new bone tissue and cells, nutrient supply and blood vessel growth in the pores. The product has strong biological activity, good biocompatibility, good osteogenic and osteoinductive effects, and can form a combination with human bone or soft tissue. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height Porosity: 15-80%, pore size: 100-400 μm Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxyapatite porous ceramics - CER-0036 - Matexcel
Shirley, NY, United States
Hydroxyapatite porous ceramics
CER-0036
Hydroxyapatite porous ceramics CER-0036
Storage: Store at room temperature and keep dry Components: Ca10(PO4)6(OH)2 Product overview: The product has good biocompatibility, bioactivity and biodegradability, and is an ideal hard tissue repair and replacement material for human body. The product has a unique pore structure that is suitable for the growth conditions in the tissue. It is larger than the surface and can maximize contact with the diseased part and quickly produce a role, effectively promoting new bone tissue and cells, nutrient supply and blood vessel growth in the pores. The product has strong biological activity, good biocompatibility, good osteogenic and osteoinductive effects, and can form a combination with human bone or soft tissue. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height Porosity: 15-80%, pore size: 100-400 μm Different pore sizes and porosity can be prepared according to customer requirements.

Storage: Store at room temperature and keep dry

Components: Ca10(PO4)6(OH)2

Product overview: The product has good biocompatibility, bioactivity and biodegradability, and is an ideal hard tissue repair and replacement material for human body. The product has a unique pore structure that is suitable for the growth conditions in the tissue. It is larger than the surface and can maximize contact with the diseased part and quickly produce a role, effectively promoting new bone tissue and cells, nutrient supply and blood vessel growth in the pores. The product has strong biological activity, good biocompatibility, good osteogenic and osteoinductive effects, and can form a combination with human bone or soft tissue.

Particle Size:

Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height
Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height
Porosity: 15-80%, pore size: 100-400 μm
Different pore sizes and porosity can be prepared according to customer requirements.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0036
Product Name Hydroxyapatite porous ceramics
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Pyrolytic Boron Nitride Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details