Matexcel Conductive Silver Paste GRA-XT015

Description
Conductive silver paste is a quick-drying silver paste. It is refined from ultra-fine silver powder and low-temperature curing thermoplastic resin, suitable for screen printing. It can be widely used in FFC and flexible printed circuits, and can be used on PET and PC sheets, especially suitable for PE substrates, with good printability, conductivity, oxidation resistance, hardness, and good adhesion . Storage: Store at room Temperature Application: 1. Heating film electrode 2. RFID 3. Flexible circuit board 4. PCB Usage: 1. Substrate: PI, PET film, PCB 2. Printing plate: gravure roll, stainless steel screen or polyester screen 3. Thinner: special thinner 4. Curing process: drying tunnel 50 meters, 150 ℃, speed ≤ 10 m/min; or oven 120 ℃, 25 minutes 5. Cleaning agent: butyl acetate, ethyl acetate, etc. Warning: 1. Use British 60-100 mesh gravure; or 150-300 mesh polyester or stainless steel screen printing, and the hardness of the squeegee is 65-80 degrees 2. Stir well before use. Add diluent or resistance regulator and stir well before use 3. The printing substrate must be cleaned. If grease, oxides, hand sweat and other pollutants remain, the adhesion and electrical performance will be seriously reduced. 4. There must be enough ink when printing, otherwise it will affect the printing performance and the printing thickness of the ink, resulting in a change in resistance 5. In order to ensure that the performance of the ink is basically the same, the viscosity should be kept the same when printing; when adding the thinner, the silver paste should be collected and mixed with some new silver paste, and then an appropriate amount (less than 5%) of the special thinner should be added, and fully stirred evenly 6. The curing must be thorough, otherwise the required properties cannot be obtained Product overview: Viscosity: 40±5Pa S Size: ≤10 microns Density: 1.8-1.9g/cm3 Solid content: 60±5% Square resistance: ≤100mΩ Size: ≤10µm
Datasheet
Description
Conductive silver paste is a quick-drying silver paste. It is refined from ultra-fine silver powder and low-temperature curing thermoplastic resin, suitable for screen printing. It can be widely used in FFC and flexible printed circuits, and can be used on PET and PC sheets, especially suitable for PE substrates, with good printability, conductivity, oxidation resistance, hardness, and good adhesion . Storage: Store at room Temperature Application: 1. Heating film electrode 2. RFID 3. Flexible circuit board 4. PCB Usage: 1. Substrate: PI, PET film, PCB 2. Printing plate: gravure roll, stainless steel screen or polyester screen 3. Thinner: special thinner 4. Curing process: drying tunnel 50 meters, 150 ℃, speed ≤ 10 m/min; or oven 120 ℃, 25 minutes 5. Cleaning agent: butyl acetate, ethyl acetate, etc. Warning: 1. Use British 60-100 mesh gravure; or 150-300 mesh polyester or stainless steel screen printing, and the hardness of the squeegee is 65-80 degrees 2. Stir well before use. Add diluent or resistance regulator and stir well before use 3. The printing substrate must be cleaned. If grease, oxides, hand sweat and other pollutants remain, the adhesion and electrical performance will be seriously reduced. 4. There must be enough ink when printing, otherwise it will affect the printing performance and the printing thickness of the ink, resulting in a change in resistance 5. In order to ensure that the performance of the ink is basically the same, the viscosity should be kept the same when printing; when adding the thinner, the silver paste should be collected and mixed with some new silver paste, and then an appropriate amount (less than 5%) of the special thinner should be added, and fully stirred evenly 6. The curing must be thorough, otherwise the required properties cannot be obtained Product overview: Viscosity: 40±5Pa S Size: ≤10 microns Density: 1.8-1.9g/cm3 Solid content: 60±5% Square resistance: ≤100mΩ Size: ≤10µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductive Silver Paste - GRA-XT015 - Matexcel
Shirley, NY, United States
Conductive Silver Paste
GRA-XT015
Conductive Silver Paste GRA-XT015
Conductive silver paste is a quick-drying silver paste. It is refined from ultra-fine silver powder and low-temperature curing thermoplastic resin, suitable for screen printing. It can be widely used in FFC and flexible printed circuits, and can be used on PET and PC sheets, especially suitable for PE substrates, with good printability, conductivity, oxidation resistance, hardness, and good adhesion . Storage: Store at room Temperature Application: 1. Heating film electrode 2. RFID 3. Flexible circuit board 4. PCB Usage: 1. Substrate: PI, PET film, PCB 2. Printing plate: gravure roll, stainless steel screen or polyester screen 3. Thinner: special thinner 4. Curing process: drying tunnel 50 meters, 150 ℃, speed ≤ 10 m/min; or oven 120 ℃, 25 minutes 5. Cleaning agent: butyl acetate, ethyl acetate, etc. Warning: 1. Use British 60-100 mesh gravure; or 150-300 mesh polyester or stainless steel screen printing, and the hardness of the squeegee is 65-80 degrees 2. Stir well before use. Add diluent or resistance regulator and stir well before use 3. The printing substrate must be cleaned. If grease, oxides, hand sweat and other pollutants remain, the adhesion and electrical performance will be seriously reduced. 4. There must be enough ink when printing, otherwise it will affect the printing performance and the printing thickness of the ink, resulting in a change in resistance 5. In order to ensure that the performance of the ink is basically the same, the viscosity should be kept the same when printing; when adding the thinner, the silver paste should be collected and mixed with some new silver paste, and then an appropriate amount (less than 5%) of the special thinner should be added, and fully stirred evenly 6. The curing must be thorough, otherwise the required properties cannot be obtained Product overview: Viscosity: 40±5Pa S Size: ≤10 microns Density: 1.8-1.9g/cm3 Solid content: 60±5% Square resistance: ≤100mΩ Size: ≤10µm

Conductive silver paste is a quick-drying silver paste. It is refined from ultra-fine silver powder and low-temperature curing thermoplastic resin, suitable for screen printing. It can be widely used in FFC and flexible printed circuits, and can be used on PET and PC sheets, especially suitable for PE substrates, with good printability, conductivity, oxidation resistance, hardness, and good adhesion .

Storage: Store at room Temperature

Application:

1. Heating film electrode
2. RFID
3. Flexible circuit board
4. PCB

Usage:

1. Substrate: PI, PET film, PCB
2. Printing plate: gravure roll, stainless steel screen or polyester screen
3. Thinner: special thinner
4. Curing process: drying tunnel 50 meters, 150 ℃, speed ≤ 10 m/min; or oven 120 ℃, 25 minutes
5. Cleaning agent: butyl acetate, ethyl acetate, etc.

Warning:

1. Use British 60-100 mesh gravure; or 150-300 mesh polyester or stainless steel screen printing, and the hardness of the squeegee is 65-80 degrees
2. Stir well before use. Add diluent or resistance regulator and stir well before use
3. The printing substrate must be cleaned. If grease, oxides, hand sweat and other pollutants remain, the adhesion and electrical performance will be seriously reduced.
4. There must be enough ink when printing, otherwise it will affect the printing performance and the printing thickness of the ink, resulting in a change in resistance
5. In order to ensure that the performance of the ink is basically the same, the viscosity should be kept the same when printing; when adding the thinner, the silver paste should be collected and mixed with some new silver paste, and then an appropriate amount (less than 5%) of the special thinner should be added, and fully stirred evenly
6. The curing must be thorough, otherwise the required properties cannot be obtained

Product overview:

Viscosity: 40±5Pa S
Size: ≤10 microns
Density: 1.8-1.9g/cm3
Solid content: 60±5%
Square resistance: ≤100mΩ

Size: ≤10µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT015
Product Name Conductive Silver Paste
Density 1.8 g/cc (15.02 lbs/gal)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Orifice Plate for Quadrupole MS -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Abrasives, ceramics or glass manufacturing; Ion source and the mass analyzer in a triple quadrupole mass spectrometer
View Details
Combination plunger of stainless steel and zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details