Matexcel Single Layer Graphene Oxide Flakes GRA-255

Description
Dry paper-like powder Color: Brown Composition: Carbon (79%), Oxygen (20%) Flake size: 0.5- 5 microns. Thickness: 1 atomic layer - about 50%. Graphene oxide disperses readily in water and other solvents, breaking up into macroscopic flakes, mostly one layer thick. Graphene oxide layers are about 1.1 ± 0.2 nm thick. Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive coatings Solar cells Supercapacitors Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet
Description
Dry paper-like powder Color: Brown Composition: Carbon (79%), Oxygen (20%) Flake size: 0.5- 5 microns. Thickness: 1 atomic layer - about 50%. Graphene oxide disperses readily in water and other solvents, breaking up into macroscopic flakes, mostly one layer thick. Graphene oxide layers are about 1.1 ± 0.2 nm thick. Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive coatings Solar cells Supercapacitors Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Layer Graphene Oxide Flakes - GRA-255 - Matexcel
Shirley, NY, United States
Single Layer Graphene Oxide Flakes
GRA-255
Single Layer Graphene Oxide Flakes GRA-255
Dry paper-like powder Color: Brown Composition: Carbon (79%), Oxygen (20%) Flake size: 0.5- 5 microns. Thickness: 1 atomic layer - about 50%. Graphene oxide disperses readily in water and other solvents, breaking up into macroscopic flakes, mostly one layer thick. Graphene oxide layers are about 1.1 ± 0.2 nm thick. Application: Graphene-polymer composite materials Ultrastrong graphene oxide paper Transparent conductive coatings Solar cells Supercapacitors Support for metallic catalysts Low permeability materials Electro-static Dissipation (ESD) films Chemical and bio sensors Multifunctional Materials Based on Graphene Graphene Research

Dry paper-like powder
Color: Brown
Composition: Carbon (79%), Oxygen (20%)
Flake size: 0.5- 5 microns.
Thickness: 1 atomic layer - about 50%.
Graphene oxide disperses readily in water and other solvents, breaking up into macroscopic flakes, mostly one layer thick. Graphene oxide layers are about 1.1 ± 0.2 nm thick.

Application:

Graphene-polymer composite materials
Ultrastrong graphene oxide paper
Transparent conductive coatings
Solar cells
Supercapacitors
Support for metallic catalysts
Low permeability materials
Electro-static Dissipation (ESD) films
Chemical and bio sensors
Multifunctional Materials Based on Graphene
Graphene Research

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-255
Product Name Single Layer Graphene Oxide Flakes
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Analytical Instruments Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications analytical and medical industries
Performance Features Electrical Insulation Requirements
View Details
Ceramic Washer-Silicon Nitride Ceramic Wear Ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details