Matexcel Calcium silicate bioactive ceramic CER-0031

Description
Storage: Store at room temperature and keep dry Components: CaSiO3 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. It can be used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet
Description
Storage: Store at room temperature and keep dry Components: CaSiO3 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. It can be used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calcium silicate bioactive ceramic - CER-0031 - Matexcel
Shirley, NY, United States
Calcium silicate bioactive ceramic
CER-0031
Calcium silicate bioactive ceramic CER-0031
Storage: Store at room temperature and keep dry Components: CaSiO3 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. It can be used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.

Storage: Store at room temperature and keep dry

Components: CaSiO3

Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. It can be used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development.

Particle Size:

Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height
Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height
NO pore-forming process during manufacture.In general, the porosity is less than 10%.
Different pore sizes and porosity can be prepared according to customer requirements.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0031
Product Name Calcium silicate bioactive ceramic
Material Type Silicate / Clay
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Cartridge Spacer -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form WaferSubstrate; Custom Shape
Applications Upgrade of the tonearm for optimizing sound quality
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details