Matexcel Datasheets for Nonferrous Metals and Alloys

Nonferrous metals and alloys are non-iron-based metals or alloys used for a wide range of applications.
Nonferrous Metals and Alloys: Learn more

Product Name Notes
Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc. Particle Size: 15-45μm; 15-53μm;
Application: Cobalt-based alloys are commonly known as high wear-resistant material. Currently, it is commonly used for dental restoration, e.g. dental bridge, dental crown, denture and etc. Particle Size: 15-53μm; 45-105μm...
Application: Nickel-based superalloys are commonly known as its exceptional combination of high temperature strength, toughness, and resistance to degradation in corrosive or oxidizing environments. Currently, it is commonly used for...
Application: Powders can be used in various fields such as aerospace, automotive, biomedical, electronic product welding, 3D printing, and powder metallurgy parts. Particle Size: 15-53μm; 45-105μm Chemical composition %: Cu...
Application: Powders can be used in various fields such as aerospace, automotive, biomedical, electronic product welding, 3D printing, and powder metallurgy parts. Particle Size: 15-53μm; 45-105μm Chemical composition %: Sn...
Application: The high strength-to-weight ratio and outstanding corrosion resistance inherent, excellent biocompatibility of Titanium and its alloys have led to a wide range of successful applications in aerospace, automotive, power...
Components: Ni (wt%): 29.73 O (wt%): 0.124 Cu (wt%): Bal. Particle Size: 300 mesh
Components: Nickel: 80% Chromium: 20% Purity: 0.999 Product overview: Compressive Strength: 2100MPa Tensile Strength: 330MPa Melting Point: 1475°C Size: 80-100nm
Concentration: 0.1mM Product overview: Diameter: 65nm; Thickness: 11nm; Shape: Hexagonal plates
Storage: Store at room temperature Components: Co: 10%, Cr: 4%, WC: 86% Product overview: WC-Co10Cr4 is a high-hardness tungsten-based coating powder, which adopts agglomeration and sintering process. Size: 15-45µm
Storage: Store at room temperature Components: Cr: ~1%; Zr: ~0.05%, Cu: Balance Product overview: CuCrZr is a precipitation hardened alloy with additions of chrome and zirconium. The alloy has very...
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of 18Ni250 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of 18Ni300 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of Al1.8CrCuFeNi2.1 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of AlCoCrFeNi2.1 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of AlCoFeNi2.1 alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of AlCrFeNiCu alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of NiCoFeCrAlW alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of NiCrAl alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of NiFeCoCrAlTV alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: >99.5% Product overview: Matexcel can provide the production of NiMoAl alloy micro powder, please contact customer service!
Storage: Store at room temperature Purity: 0.985 Size: 2-13um
Storage: Store at room temperature Purity: 0.995 Size: <44um
Storage: Store at room temperature Purity: 0.995 Size: 1-5um
Storage: Store at room temperature Purity: 0.995 Size: 20um
Storage: Store at room temperature Purity: 0.995 Size: 325mesh
Storage: Store at room temperature Purity: 0.995 Size: 40-50um; 200mesh
Storage: Store at room temperature Purity: 0.995 Size: 5-25um; 12-40um; 53-90um; 106-150um; 212-300um; 300-425um; 600-850um; 1000-1400um
Storage: Store at room temperature Purity: 0.995 Size: 5.5um
Storage: Store at room temperature Purity: 0.995 Size: 80um; 325mesh
Storage: Store at room temperature Purity: 0.995 Size: D50:1-3um
Storage: Store at room temperature Purity: 0.997 Size: 40-50um
Storage: Store at room temperature Purity: 0.9995 Size: 1-3um
Storage: Store at room temperature Purity: 0.9995 Size: 10um; 250um; 325mesh
Storage: Store at room temperature Purity: 0.9995 Size: 2um; 5um; 10um; 325um
Storage: Store at room temperature Purity: 0.9995 Size: 2um
Storage: Store at room temperature Purity: 0.9995 Size: 325mesh
Storage: Store at room temperature Purity: 0.9995 Size: 35um
Storage: Store at room temperature Purity: 0.9995 Size: 3um; 1-10um; 20um; 325mesh
Storage: Store at room temperature Purity: 0.9995 Size: 3um; 45um; 325mesh
Storage: Store at room temperature Purity: 0.9997 Size: 3.5um
Storage: Store at room temperature Purity: 0.99999 Size: Φ3mm*3mm; Φ6mm*6mm
Storage: Store at room temperature Purity: 0.9999 Size: 1-3um
Storage: Store at room temperature Purity: 0.9999 Size: 10um; 325mesh
Storage: Store at room temperature Purity: 0.9999 Size: 1um; 10um
Storage: Store at room temperature Purity: 0.9999 Size: 20um; 325mesh
Storage: Store at room temperature Purity: 0.9999 Size: 325mesh; 1um
Storage: Store at room temperature Purity: 0.9999 Size: 325mesh
Storage: Store at room temperature Purity: 0.9999 Size: 3um; 325mesh
Storage: Store at room temperature Purity: 0.999 Size: 0-100um; 0-200um; 0-300um
Storage: Store at room temperature Purity: 0.999 Size: 1-3um
Storage: Store at room temperature Purity: 0.999 Size: 1um; 325mesh
Storage: Store at room temperature Purity: 0.999 Size: 200mesh
Storage: Store at room temperature Purity: 0.999 Size: 325mesh
Storage: Store at room temperature Purity: 0.999 Size: 3um; 10um; 100mesh; 325mesh
Storage: Store at room temperature Purity: 0.999 Size: 3um; 10um; 200mesh; 325mesh
Storage: Store at room temperature Purity: 0.999 Size: 3um; 5um; 7um; 9um; 14um; 20um; 30um; 55um; 70um; 80um; 100mesh; 325mesh
Storage: Store at room temperature Purity: 0.999 Size: 3um
Storage: Store at room temperature Purity: 0.99 Size: 1um; 10um; 325mesh
Storage: Store at room temperature Purity: 0.99 Size: 5um; 325mesh
Storage: Store at room temperature Purity: 99.9%; 99.99% Size: 1-10mm
Storage: Store at room temperature Purity: 99.95%; 99.99%; 99.999% Size: 6mm*6mm; 3mm*3mm
Storage: Store at room temperature Purity: 99.95%; 99.99% Size: 1-10mm; 10-30mm; 3mm*3mm; 6mm*6mm
Storage: Store at room temperature Purity: 99.95%; 99.99% Size: 2*5mm; 6*6mm
Storage: Store at room temperature Purity: 99.95%; 99.99% Size: 2mm*5mm
Storage: Store at room temperature Purity: 99.99%; 99.999% Size: Φ3mm*3mm
Storage: Store at room temperature Purity: 99.99%; 99.95%; 99.999% Size: Φ3mm*3mm; 10mm*10mm
Storage: Store at room temperature Purity: 99.99%; 99.999%; 99.9999% Size: Φ3mm*3mm; Φ6mm*6mm
Storage: Store at room temperature Purity: 99.99%; 99.999%; 99.9999% Size: 30-50mm; 10-30mm
Storage: Store at room temperature Purity: 99.99%; 99.999% Size: 1-5mm; 1-10mm
Storage: Store at room temperature Purity: 99.99%; 99.999% Size: 2mm*5mm
Storage: Store at room temperature Purity: 99.99%; 99.999% Size: 3mm*3mm; 3mm*6mm
Storage: Store at room temperature Purity: 99.99%; 99.999% Size: 3mm*3mm
Storage: Store at room temperature Purity: 99.995%; 99.999% Size: 3mm*3mm