Matexcel High-Electrical Conductivity Graphene, >50 μm GRA-304

Description
Purity: >98wt% Layers: <3 ASH: <1wt% Size: >50μm Specific Surface Area: 110-170m2/g Volume Resistivity: 600~800µΩ•m
Datasheet
Description
Purity: >98wt% Layers: <3 ASH: <1wt% Size: >50μm Specific Surface Area: 110-170m2/g Volume Resistivity: 600~800µΩ•m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Electrical Conductivity Graphene, >50 μm - GRA-304 - Matexcel
Shirley, NY, United States
High-Electrical Conductivity Graphene, >50 μm
GRA-304
High-Electrical Conductivity Graphene, >50 μm GRA-304
Purity: >98wt% Layers: <3 ASH: <1wt% Size: >50μm Specific Surface Area: 110-170m2/g Volume Resistivity: 600~800µΩ•m

Purity: >98wt%
Layers: <3
ASH: <1wt%
Size: >50μm
Specific Surface Area: 110-170m2/g
Volume Resistivity: 600~800µΩ•m

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-304
Product Name High-Electrical Conductivity Graphene, >50 μm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Purity Alumina Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical; Scientific Research
Performance Features High corrosion resistance to the acid and the alkali
View Details
Beryllium oxide (BeO) ceramic rods -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Beryllia / Beryllium Oxide; SpecialtyMaterial
Shape / Form Rod
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details