Matexcel High Porosity Reduced Graphene Oxide GRA-228

Description
Specific surface area-about 400 m2/g Color: Black Solid content: 98% Average flake thickness:1 monolayer Average Particle (lateral) size: ~3-10 microns. Flakes have multiple openings and holes Improved solubility in organic solvents
Datasheet
Description
Specific surface area-about 400 m2/g Color: Black Solid content: 98% Average flake thickness:1 monolayer Average Particle (lateral) size: ~3-10 microns. Flakes have multiple openings and holes Improved solubility in organic solvents
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Porosity Reduced Graphene Oxide - GRA-228 - Matexcel
Shirley, NY, United States
High Porosity Reduced Graphene Oxide
GRA-228
High Porosity Reduced Graphene Oxide GRA-228
Specific surface area-about 400 m2/g Color: Black Solid content: 98% Average flake thickness:1 monolayer Average Particle (lateral) size: ~3-10 microns. Flakes have multiple openings and holes Improved solubility in organic solvents

Specific surface area-about 400 m2/g
Color: Black
Solid content: 98%
Average flake thickness:1 monolayer
Average Particle (lateral) size: ~3-10 microns.
Flakes have multiple openings and holes
Improved solubility in organic solvents

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-228
Product Name High Porosity Reduced Graphene Oxide
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Valveless Piston Metering Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; valveless piston metering pumps
View Details
Silicon Nitride Ceramic Washers-Wear-resistant Washers -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details