Matexcel Imidazole-modified Graphene quantum dots solution GRA-403

Description
Concentration: 1mg/ml Product overview: Luminous characteristics: the emission wavelength changes with the excitation wavelength, mainly green Size: <10> Solubility: Solvent: water
Datasheet
Description
Concentration: 1mg/ml Product overview: Luminous characteristics: the emission wavelength changes with the excitation wavelength, mainly green Size: <10> Solubility: Solvent: water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Imidazole-modified Graphene quantum dots solution - GRA-403 - Matexcel
Shirley, NY, United States
Imidazole-modified Graphene quantum dots solution
GRA-403
Imidazole-modified Graphene quantum dots solution GRA-403
Concentration: 1mg/ml Product overview: Luminous characteristics: the emission wavelength changes with the excitation wavelength, mainly green Size: <10> Solubility: Solvent: water

Concentration: 1mg/ml

Product overview: Luminous characteristics: the emission wavelength changes with the excitation wavelength, mainly green

Size: <10>

Solubility: Solvent: water

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-403
Product Name Imidazole-modified Graphene quantum dots solution
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
Applications Vacuum furnaces and high-temperature vacuum heating systems
View Details
Silicon Nitride Ceramic Disc -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details