Matexcel Mica commutators CER-0064

Description
COMMUTATOR M & P sheets are hard, dense mica plates used in segments, separators and spacers. They exhibit good electrical & thermal properties and mechanical strength. COMMUTATOR M & P sheets can be sawed, sheared and punched into customized shapes. Its superior uniformity enables automatic feeding and stacking within high speed assembly operations. COMMUTATOR M & P sheets are used within a wide range of small and medium size commutators for all kind of household applications, industrial equipment and power tools. Components: COMMUTATOR M & P sheets consist of minimum 90% Muscovite alternatively Phlogopite impregnated with a specially developed epoxy resin. Size: Thickness: 0.20 – 2.00 mm 1000 mm width, 600 mm or 1200 mm length
Datasheet
Description
COMMUTATOR M & P sheets are hard, dense mica plates used in segments, separators and spacers. They exhibit good electrical & thermal properties and mechanical strength. COMMUTATOR M & P sheets can be sawed, sheared and punched into customized shapes. Its superior uniformity enables automatic feeding and stacking within high speed assembly operations. COMMUTATOR M & P sheets are used within a wide range of small and medium size commutators for all kind of household applications, industrial equipment and power tools. Components: COMMUTATOR M & P sheets consist of minimum 90% Muscovite alternatively Phlogopite impregnated with a specially developed epoxy resin. Size: Thickness: 0.20 – 2.00 mm 1000 mm width, 600 mm or 1200 mm length
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica commutators - CER-0064 - Matexcel
Shirley, NY, United States
Mica commutators
CER-0064
Mica commutators CER-0064
COMMUTATOR M & P sheets are hard, dense mica plates used in segments, separators and spacers. They exhibit good electrical & thermal properties and mechanical strength. COMMUTATOR M & P sheets can be sawed, sheared and punched into customized shapes. Its superior uniformity enables automatic feeding and stacking within high speed assembly operations. COMMUTATOR M & P sheets are used within a wide range of small and medium size commutators for all kind of household applications, industrial equipment and power tools. Components: COMMUTATOR M & P sheets consist of minimum 90% Muscovite alternatively Phlogopite impregnated with a specially developed epoxy resin. Size: Thickness: 0.20 – 2.00 mm 1000 mm width, 600 mm or 1200 mm length

COMMUTATOR M & P sheets are hard, dense mica plates used in segments, separators and spacers. They exhibit good electrical & thermal properties and mechanical strength. COMMUTATOR M & P sheets can be sawed, sheared and punched into customized shapes. Its superior uniformity enables automatic feeding and stacking within high speed assembly operations. COMMUTATOR M & P sheets are used within a wide range of small and medium size commutators for all kind of household applications, industrial equipment and power tools.

Components: COMMUTATOR M & P sheets consist of minimum 90% Muscovite alternatively Phlogopite impregnated with a specially developed epoxy resin.

Size:

Thickness: 0.20 – 2.00 mm
1000 mm width, 600 mm or 1200 mm length

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0064
Product Name Mica commutators
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
A New Generation of Pellet Grill Igniter-Silicon Nitride Quartz Igniter -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications Ignition of biomass boilers, ignition of straw incinerators; Refractory or High Temperature Insulation
Performance Features High resistance to burning pellets
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details