Matexcel Nano-ceramic SiC Powder CER-0331

Description
Storage: Store at room temperature. Application: 1.Modifying in high strength nylon material 2.Modification of special engineering plastics(PEEK) 3.The application of nano silicon carbide in rubber tire 4.Metal surface treatment and other materials 5.Application of nano-silicon carbide in the lubricant 6.The application of nano silicon carbide in paint Purity: >99% Product overview: Oxygencontent: 0.5% Crystalphase: Cube Average partical Size: 40nm Specific surface area: 90m2/g Loose loading density: 0.05g/cm3 Size: 40nm
Datasheet
Description
Storage: Store at room temperature. Application: 1.Modifying in high strength nylon material 2.Modification of special engineering plastics(PEEK) 3.The application of nano silicon carbide in rubber tire 4.Metal surface treatment and other materials 5.Application of nano-silicon carbide in the lubricant 6.The application of nano silicon carbide in paint Purity: >99% Product overview: Oxygencontent: 0.5% Crystalphase: Cube Average partical Size: 40nm Specific surface area: 90m2/g Loose loading density: 0.05g/cm3 Size: 40nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano-ceramic SiC Powder - CER-0331 - Matexcel
Shirley, NY, United States
Nano-ceramic SiC Powder
CER-0331
Nano-ceramic SiC Powder CER-0331
Storage: Store at room temperature. Application: 1.Modifying in high strength nylon material 2.Modification of special engineering plastics(PEEK) 3.The application of nano silicon carbide in rubber tire 4.Metal surface treatment and other materials 5.Application of nano-silicon carbide in the lubricant 6.The application of nano silicon carbide in paint Purity: >99% Product overview: Oxygencontent: 0.5% Crystalphase: Cube Average partical Size: 40nm Specific surface area: 90m2/g Loose loading density: 0.05g/cm3 Size: 40nm

Storage: Store at room temperature.

Application:

1.Modifying in high strength nylon material
2.Modification of special engineering plastics(PEEK)
3.The application of nano silicon carbide in rubber tire
4.Metal surface treatment and other materials
5.Application of nano-silicon carbide in the lubricant
6.The application of nano silicon carbide in paint

Purity: >99%

Product overview:

Oxygencontent: 0.5%
Crystalphase: Cube
Average partical Size: 40nm
Specific surface area: 90m2/g
Loose loading density: 0.05g/cm3

Size: 40nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0331
Product Name Nano-ceramic SiC Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Petroleum pressure-bearing connector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Oil,gas
Performance Features Insulator,Withstand voltage,high temperature pressure bearing
View Details
Square structure parts of zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details