Matexcel High Specific Surface Area Graphene Oxide GRA-354

Description
Carbon content: ~46wt% Oxygen content: ~50wt% Sulfur content: <1.5% Thickness: ~1nm Monolayer Diameter: 0.2-10μm Monolayer rate: >90% BET(m2/g): >400
Datasheet
Description
Carbon content: ~46wt% Oxygen content: ~50wt% Sulfur content: <1.5% Thickness: ~1nm Monolayer Diameter: 0.2-10μm Monolayer rate: >90% BET(m2/g): >400
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Specific Surface Area Graphene Oxide - GRA-354 - Matexcel
Shirley, NY, United States
High Specific Surface Area Graphene Oxide
GRA-354
High Specific Surface Area Graphene Oxide GRA-354
Carbon content: ~46wt% Oxygen content: ~50wt% Sulfur content: <1.5% Thickness: ~1nm Monolayer Diameter: 0.2-10μm Monolayer rate: >90% BET(m2/g): >400

Carbon content: ~46wt%
Oxygen content: ~50wt%
Sulfur content: <1.5%
Thickness: ~1nm
Monolayer Diameter: 0.2-10μm
Monolayer rate: >90%
BET(m2/g): >400

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-354
Product Name High Specific Surface Area Graphene Oxide
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Micro Rectangular Connector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors; HV / Electrical; Micro Rectangular Connector,Military Electronics,Miniature Connectors
Performance Features High-density design?,High reliability?,Durability?
View Details
Laser processing of black zirconia watch plate -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details