Matexcel Datasheets for Copper, Brass, and Bronze Alloys
Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength.
Copper, Brass, and Bronze Alloys: Learn more
| Product Name | Notes |
|---|---|
| Application: Powders can be used in various fields such as aerospace, automotive, biomedical, electronic product welding, 3D printing, and powder metallurgy parts. Particle Size: 15-53μm; 45-105μm Chemical composition %: Cu... | |
| Application: Powders can be used in various fields such as aerospace, automotive, biomedical, electronic product welding, 3D printing, and powder metallurgy parts. Particle Size: 15-53μm; 45-105μm Chemical composition %: Sn... | |
| Components: Ni (wt%): 29.73 O (wt%): 0.124 Cu (wt%): Bal. Particle Size: 300 mesh | |
| Storage: Store at room temperature Components: Cr: ~1%; Zr: ~0.05%, Cu: Balance Product overview: CuCrZr is a precipitation hardened alloy with additions of chrome and zirconium. The alloy has very... | |
| Storage: Store at room temperature Purity: 0.995 Size: <44um | |
| Storage: Store at room temperature Purity: 0.995 Size: 20um | |
| Storage: Store at room temperature Purity: 0.995 Size: 325mesh | |
| Storage: Store at room temperature Purity: 0.995 Size: D50:1-3um | |
| Storage: Store at room temperature Purity: 0.9995 Size: 325mesh | |
| Storage: Store at room temperature Purity: 99.99%; 99.999% Size: Φ3mm*3mm |