Matexcel Industrial Graphene Nanoplatelet GRA-320

Description
Purity: >90% Layers: <30 Diameter: 2-13μm Volume Resistivity: <0.2ohm.cm Dengsity: 0.2g/cm3
Datasheet
Description
Purity: >90% Layers: <30 Diameter: 2-13μm Volume Resistivity: <0.2ohm.cm Dengsity: 0.2g/cm3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Graphene Nanoplatelet - GRA-320 - Matexcel
Shirley, NY, United States
Industrial Graphene Nanoplatelet
GRA-320
Industrial Graphene Nanoplatelet GRA-320
Purity: >90% Layers: <30 Diameter: 2-13μm Volume Resistivity: <0.2ohm.cm Dengsity: 0.2g/cm3

Purity: >90%
Layers: <30
Diameter: 2-13μm
Volume Resistivity: <0.2ohm.cm
Dengsity: 0.2g/cm3

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-320
Product Name Industrial Graphene Nanoplatelet
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Alumina Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina
Shape / Form Sectional Liner; Spout; Custom Shape
Applications Wear resistant parts or tooling; Optical Grade
View Details
Magnesia Zirconia Ceramic ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications HV / Electrical
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details