Matexcel High-Electrical Conductivity Graphene, 1-5μm GRA-302

Description
Purity: >98wt% Layers: <3 ASH: <1wt% Size: 1-5μm Specific Surface Area: 50-80m2/g Volume Resistivity: 600~800µΩ•m
Datasheet
Description
Purity: >98wt% Layers: <3 ASH: <1wt% Size: 1-5μm Specific Surface Area: 50-80m2/g Volume Resistivity: 600~800µΩ•m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High-Electrical Conductivity Graphene, 1-5μm - GRA-302 - Matexcel
Shirley, NY, United States
High-Electrical Conductivity Graphene, 1-5μm
GRA-302
High-Electrical Conductivity Graphene, 1-5μm GRA-302
Purity: >98wt% Layers: <3 ASH: <1wt% Size: 1-5μm Specific Surface Area: 50-80m2/g Volume Resistivity: 600~800µΩ•m

Purity: >98wt%
Layers: <3
ASH: <1wt%
Size: 1-5μm
Specific Surface Area: 50-80m2/g
Volume Resistivity: 600~800µΩ•m

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-302
Product Name High-Electrical Conductivity Graphene, 1-5μm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Components for Sand Mill -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Applications Sand Mill, Printing Ink, Coating Slurry
Performance Features Hard; High hardness and wear resistance, Improve grinding efficiency, The optimal combination of various sand grinding equipment applications
View Details
Aluminum Nitride Custom Substrate -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 170 W/m-K (98.22 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details