Matexcel 77s Bioglass Powder CER-0037

Description
Storage: Store at room temperature and keep dry Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this product can be used as a bioactive factor in toothpaste, effectively enhancing toothpaste in the prevention and treatment of dentistry. Biological function in terms of diseases, etc. This product is a bioactive additive for high-grade cosmetics and can effectively improve the anti-bacterial, anti-inflammatory and anti-oxidative properties of cosmetics. In addition, this product is widely used as bioactive materials for wound repair products such as dressings. Components: SiO2; CaO; P2O5 Purity: >97% Particle Size: 0.2-20μm
Datasheet
Description
Storage: Store at room temperature and keep dry Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this product can be used as a bioactive factor in toothpaste, effectively enhancing toothpaste in the prevention and treatment of dentistry. Biological function in terms of diseases, etc. This product is a bioactive additive for high-grade cosmetics and can effectively improve the anti-bacterial, anti-inflammatory and anti-oxidative properties of cosmetics. In addition, this product is widely used as bioactive materials for wound repair products such as dressings. Components: SiO2; CaO; P2O5 Purity: >97% Particle Size: 0.2-20μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
77s Bioglass Powder - CER-0037 - Matexcel
Shirley, NY, United States
77s Bioglass Powder
CER-0037
77s Bioglass Powder CER-0037
Storage: Store at room temperature and keep dry Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this product can be used as a bioactive factor in toothpaste, effectively enhancing toothpaste in the prevention and treatment of dentistry. Biological function in terms of diseases, etc. This product is a bioactive additive for high-grade cosmetics and can effectively improve the anti-bacterial, anti-inflammatory and anti-oxidative properties of cosmetics. In addition, this product is widely used as bioactive materials for wound repair products such as dressings. Components: SiO2; CaO; P2O5 Purity: >97% Particle Size: 0.2-20μm

Storage: Store at room temperature and keep dry

Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this product can be used as a bioactive factor in toothpaste, effectively enhancing toothpaste in the prevention and treatment of dentistry. Biological function in terms of diseases, etc. This product is a bioactive additive for high-grade cosmetics and can effectively improve the anti-bacterial, anti-inflammatory and anti-oxidative properties of cosmetics. In addition, this product is widely used as bioactive materials for wound repair products such as dressings.

Components: SiO2; CaO; P2O5

Purity: >97%

Particle Size: 0.2-20μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0037
Product Name 77s Bioglass Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Temperature Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Zirconia; SpecialtyMaterial
Shape / Form KilnFurniture; Custom Shape
Applications Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
View Details
Boron nitride ceramic threaded ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
CTE 2 µm/m-C (1.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details