Matexcel Self-setting calcium phosphate cement (CPC) CER-216

Description
The main composition of CPC is amorphous HAP. CPC has excellent biocompatibility. It can be easily absorbed in vivo. Degradation is equal to the formation of new bone. Its main properties are as follows: (1) Easy shaping and handling; (2) Self-setting with little exothermal effects; (3) Biodegradability—sui table for bone replacement (4) Excellent biocompatibility and osteoconductivit (5) Relatively high compressive strength (≥35MPa) (6) No disturbance to CT and MRI (magnetic resonance imaging) CPC can also be used as a carrier for various drugs (anti-tumor, anbiotics, etc.), which can release in situ with the controlled rate.
Datasheet
Description
The main composition of CPC is amorphous HAP. CPC has excellent biocompatibility. It can be easily absorbed in vivo. Degradation is equal to the formation of new bone. Its main properties are as follows: (1) Easy shaping and handling; (2) Self-setting with little exothermal effects; (3) Biodegradability—sui table for bone replacement (4) Excellent biocompatibility and osteoconductivit (5) Relatively high compressive strength (≥35MPa) (6) No disturbance to CT and MRI (magnetic resonance imaging) CPC can also be used as a carrier for various drugs (anti-tumor, anbiotics, etc.), which can release in situ with the controlled rate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Self-setting calcium phosphate cement (CPC) - CER-216 - Matexcel
Shirley, NY, United States
Self-setting calcium phosphate cement (CPC)
CER-216
Self-setting calcium phosphate cement (CPC) CER-216
The main composition of CPC is amorphous HAP. CPC has excellent biocompatibility. It can be easily absorbed in vivo. Degradation is equal to the formation of new bone. Its main properties are as follows: (1) Easy shaping and handling; (2) Self-setting with little exothermal effects; (3) Biodegradability—sui table for bone replacement (4) Excellent biocompatibility and osteoconductivit (5) Relatively high compressive strength (≥35MPa) (6) No disturbance to CT and MRI (magnetic resonance imaging) CPC can also be used as a carrier for various drugs (anti-tumor, anbiotics, etc.), which can release in situ with the controlled rate.

The main composition of CPC is amorphous HAP. CPC has excellent biocompatibility. It can be easily absorbed in vivo. Degradation is equal to the formation of new bone.
Its main properties are as follows:
(1) Easy shaping and handling;
(2) Self-setting with little exothermal effects;
(3) Biodegradability—suitable for bone replacement
(4) Excellent biocompatibility and osteoconductivit
(5) Relatively high compressive strength (≥35MPa)
(6) No disturbance to CT and MRI (magnetic resonance imaging)
CPC can also be used as a carrier for various drugs (anti-tumor, anbiotics, etc.), which can release in situ with the controlled rate.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-216
Product Name Self-setting calcium phosphate cement (CPC)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Hermetic Optoelectronic Packaging Solutions -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Abrasives, ceramics or glass manufacturing; Electronics or semiconductors; High-power laser TO packages,Automotive relay sealing,Discrete semiconductor devices,Multilayer Ceramic Substrates,Surface-Mount Power Packages
Performance Features Hard; Insulation resistance 500V DC
View Details
Zirconia ceramic dispensing valve -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details