Matexcel Low Defects Graphene Oxide GRA-351

Description
Carbon content: ~44.5wt% Oxygen content: ~48.9wt% Sulfur content: ~<1.5wt% Thickness: ~1nm Monolayer Diameter: 0.5-20μm Ash: <1wt% Tap density(g/L): 270 Grain size: <80>
Datasheet
Description
Carbon content: ~44.5wt% Oxygen content: ~48.9wt% Sulfur content: ~<1.5wt% Thickness: ~1nm Monolayer Diameter: 0.5-20μm Ash: <1wt% Tap density(g/L): 270 Grain size: <80>
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Defects Graphene Oxide - GRA-351 - Matexcel
Shirley, NY, United States
Low Defects Graphene Oxide
GRA-351
Low Defects Graphene Oxide GRA-351
Carbon content: ~44.5wt% Oxygen content: ~48.9wt% Sulfur content: ~<1.5wt% Thickness: ~1nm Monolayer Diameter: 0.5-20μm Ash: <1wt% Tap density(g/L): 270 Grain size: <80>

Carbon content: ~44.5wt%
Oxygen content: ~48.9wt%
Sulfur content: ~<1.5wt%
Thickness: ~1nm
Monolayer Diameter: 0.5-20μm
Ash: <1wt%
Tap density(g/L): 270
Grain size: <80>

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-351
Product Name Low Defects Graphene Oxide
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Pyrolytic Boron Nitride (PBN) Crucibles For MBE Chamber -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications molten metal applications, high-vacuum environments
Performance Features Excellent thermal conductivity, High insulation resistance, Resistance to high temperatures, Ultra-high purity
View Details
Zirconia Ceramic Structural Parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details