Matexcel Bioactive glass CER-0012

Description
Application: Bone-filling materials, bio-coating, bone damage repair and high-temperature adhesives, etc. Particle Size: 38μm-90μm Chemical composition %: SiO2 45±3.0; P2O5 6±2.0; CaO 24.5±3.0; Na2O 24.5±3.0; Pb ≤50ppm
Datasheet
Description
Application: Bone-filling materials, bio-coating, bone damage repair and high-temperature adhesives, etc. Particle Size: 38μm-90μm Chemical composition %: SiO2 45±3.0; P2O5 6±2.0; CaO 24.5±3.0; Na2O 24.5±3.0; Pb ≤50ppm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bioactive glass - CER-0012 - Matexcel
Shirley, NY, United States
Bioactive glass
CER-0012
Bioactive glass CER-0012
Application: Bone-filling materials, bio-coating, bone damage repair and high-temperature adhesives, etc. Particle Size: 38μm-90μm Chemical composition %: SiO2 45±3.0; P2O5 6±2.0; CaO 24.5±3.0; Na2O 24.5±3.0; Pb ≤50ppm

Application: Bone-filling materials, bio-coating, bone damage repair and high-temperature adhesives, etc.

Particle Size: 38μm-90μm

Chemical composition %: SiO2 45±3.0; P2O5 6±2.0; CaO 24.5±3.0; Na2O 24.5±3.0; Pb ≤50ppm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0012
Product Name Bioactive glass
Applications Biomaterial
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Silicon Nitride Grinding Media Balls -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Shape / Form Roller / Roll
Applications Ceramic Manufacturing, New Energy, Electronic material milling, Grinding ink, rare earths & advanced polymers, High-purity chemical system grinding
View Details
Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details