Matexcel Nanodiamond Fluids, 3% (Dimethyl sulfoxide colloid) NDN-242

Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: additive to lubricants For lapping, finishing, running-in Purity: >99% Concentration: 0.03 CAS Number: 7782-40-3 Size: 3.5-6.0 nm
Datasheet
Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: additive to lubricants For lapping, finishing, running-in Purity: >99% Concentration: 0.03 CAS Number: 7782-40-3 Size: 3.5-6.0 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nanodiamond Fluids, 3% (Dimethyl sulfoxide colloid) - NDN-242 - Matexcel
Shirley, NY, United States
Nanodiamond Fluids, 3% (Dimethyl sulfoxide colloid)
NDN-242
Nanodiamond Fluids, 3% (Dimethyl sulfoxide colloid) NDN-242
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: additive to lubricants For lapping, finishing, running-in Purity: >99% Concentration: 0.03 CAS Number: 7782-40-3 Size: 3.5-6.0 nm

Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering.

Source: Synthesis

Storage: Store at room temperature.

Application: additive to lubricants For lapping, finishing, running-in

Purity: >99%

Concentration: 0.03

CAS Number: 7782-40-3

Size: 3.5-6.0 nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number NDN-242
Product Name Nanodiamond Fluids, 3% (Dimethyl sulfoxide colloid)
Material Type Diamond or Diamond-Like
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Cartridge Spacer -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form WaferSubstrate; Custom Shape
Applications Upgrade of the tonearm for optimizing sound quality
View Details
Ceramic Guide Roller-Customized Processing-High Precision -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
CTE 2.95 to 3 µm/m-C (1.64 to 1.67 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details