Matexcel Chemically Reduced Single Layer Graphene Oxide GRA-TF002

Description
This product is produced by chemically reduced. Storage: Store at room temperature Purity: >99% Product overview: Thickness: 2nm Diameter: 2-10um Surface Area: 100-500m2/g Layers: 1-2 C Content: ~85% O Content: ~15% S Content: <1%
Datasheet
Description
This product is produced by chemically reduced. Storage: Store at room temperature Purity: >99% Product overview: Thickness: 2nm Diameter: 2-10um Surface Area: 100-500m2/g Layers: 1-2 C Content: ~85% O Content: ~15% S Content: <1%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemically Reduced Single Layer Graphene Oxide - GRA-TF002 - Matexcel
Shirley, NY, United States
Chemically Reduced Single Layer Graphene Oxide
GRA-TF002
Chemically Reduced Single Layer Graphene Oxide GRA-TF002
This product is produced by chemically reduced. Storage: Store at room temperature Purity: >99% Product overview: Thickness: 2nm Diameter: 2-10um Surface Area: 100-500m2/g Layers: 1-2 C Content: ~85% O Content: ~15% S Content: <1%

This product is produced by chemically reduced.

Storage: Store at room temperature

Purity: >99%

Product overview:

Thickness: 2nm
Diameter: 2-10um
Surface Area: 100-500m2/g
Layers: 1-2
C Content: ~85%
O Content: ~15%
S Content: <1%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-TF002
Product Name Chemically Reduced Single Layer Graphene Oxide
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Aluminum Nitride Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Shape / Form Custom Shape; BarStock
Applications AIN Crucible for Metal Melting, AIN Ceramic Heater, AIN Ceramic Heat-sinks for High Power Systems; Optical Grade
View Details
Zirconia Toughened Alumina Ceramic Washers -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina-Zirconia
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details