Matexcel Tetracalcium phosphate (TTCP) Powder CER-0016

Description
Application: The most important constituent raw material in the field of calcium phosphate cement (CPC). Purity: >98% Particle Size: D50:<10μm; 0-80μm Chemical composition %: Ca4(PO4)2O
Datasheet
Description
Application: The most important constituent raw material in the field of calcium phosphate cement (CPC). Purity: >98% Particle Size: D50:<10μm; 0-80μm Chemical composition %: Ca4(PO4)2O
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tetracalcium phosphate (TTCP) Powder - CER-0016 - Matexcel
Shirley, NY, United States
Tetracalcium phosphate (TTCP) Powder
CER-0016
Tetracalcium phosphate (TTCP) Powder CER-0016
Application: The most important constituent raw material in the field of calcium phosphate cement (CPC). Purity: >98% Particle Size: D50:<10μm; 0-80μm Chemical composition %: Ca4(PO4)2O

Application: The most important constituent raw material in the field of calcium phosphate cement (CPC).

Purity: >98%

Particle Size: D50:<10μm; 0-80μm

Chemical composition %: Ca4(PO4)2O

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0016
Product Name Tetracalcium phosphate (TTCP) Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Zirconium Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical
Performance Features Excellent in abrasion resistance
View Details
Circular machining of machinable ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Applications HV / Electrical
Performance Features Machinable ceramic
Thermal Conductivity 33 W/m-K (19.07 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details