Matexcel Hydroxyapatite (HAp) (acicular) Powder CER-0004

Description
Application: High-purity artificial bone Purity: 0.995 Particle Size: 20nm wide and 150nm long Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4
Datasheet
Description
Application: High-purity artificial bone Purity: 0.995 Particle Size: 20nm wide and 150nm long Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxyapatite (HAp) (acicular) Powder - CER-0004 - Matexcel
Shirley, NY, United States
Hydroxyapatite (HAp) (acicular) Powder
CER-0004
Hydroxyapatite (HAp) (acicular) Powder CER-0004
Application: High-purity artificial bone Purity: 0.995 Particle Size: 20nm wide and 150nm long Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4

Application: High-purity artificial bone

Purity: 0.995

Particle Size: 20nm wide and 150nm long

Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0004
Product Name Hydroxyapatite (HAp) (acicular) Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Boron Nitride Ceramic Evaporation Boat Sets -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Metal Evaporation
Performance Features High purity, Low gas content, high density, uniform grain, good compactness. The capability to completely evaporate most metals without any loss.
View Details
Beryllium oxide ceramic substrate(BeO) -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Beryllia / Beryllium Oxide; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 200 to 250 W/m-K (116 to 144 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details