Matexcel Highly Conductive/Thermal Graphene DBE Dispersions GRA-XT011

Description
This product is obtained by using our company's Highly Conductive/Thermal Graphene as raw material, adding a small amount of dispersant, and adopting a specific dispersion process to disperse graphene in dibasic ester (DBE). It is mainly suitable for functional inks and functional coatings, and can also be used in the field of composite materials. Storage: Store at room Temperature Application: Functional coatings, functional inks, functional composite materials Purity: >98% Product overview: Solid Content: ~3%wt Size: <50µm
Datasheet
Description
This product is obtained by using our company's Highly Conductive/Thermal Graphene as raw material, adding a small amount of dispersant, and adopting a specific dispersion process to disperse graphene in dibasic ester (DBE). It is mainly suitable for functional inks and functional coatings, and can also be used in the field of composite materials. Storage: Store at room Temperature Application: Functional coatings, functional inks, functional composite materials Purity: >98% Product overview: Solid Content: ~3%wt Size: <50µm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Highly Conductive/Thermal Graphene DBE Dispersions - GRA-XT011 - Matexcel
Shirley, NY, United States
Highly Conductive/Thermal Graphene DBE Dispersions
GRA-XT011
Highly Conductive/Thermal Graphene DBE Dispersions GRA-XT011
This product is obtained by using our company's Highly Conductive/Thermal Graphene as raw material, adding a small amount of dispersant, and adopting a specific dispersion process to disperse graphene in dibasic ester (DBE). It is mainly suitable for functional inks and functional coatings, and can also be used in the field of composite materials. Storage: Store at room Temperature Application: Functional coatings, functional inks, functional composite materials Purity: >98% Product overview: Solid Content: ~3%wt Size: <50µm

This product is obtained by using our company's Highly Conductive/Thermal Graphene as raw material, adding a small amount of dispersant, and adopting a specific dispersion process to disperse graphene in dibasic ester (DBE). It is mainly suitable for functional inks and functional coatings, and can also be used in the field of composite materials.

Storage: Store at room Temperature

Application: Functional coatings, functional inks, functional composite materials

Purity: >98%

Product overview: Solid Content: ~3%wt

Size: <50µm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT011
Product Name Highly Conductive/Thermal Graphene DBE Dispersions
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Petroleum pressure-bearing connector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Oil,gas
Performance Features Insulator,Withstand voltage,high temperature pressure bearing
View Details
Beryllium oxide (BeO) ceramic rods -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Beryllia / Beryllium Oxide; SpecialtyMaterial
Shape / Form Rod
Applications HV / Electrical
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details