Matexcel Electrically Conductive Granulated Graphene GRA-197

Description
Density0.3g/cm3 Diameter:5 mm Moisture: 0.5% Carbon Content: 99.5% Granulated Graphene is made by rolling Graphene Nanopowders to create larger pieces of graphene material.
Datasheet
Description
Density0.3g/cm3 Diameter:5 mm Moisture: 0.5% Carbon Content: 99.5% Granulated Graphene is made by rolling Graphene Nanopowders to create larger pieces of graphene material.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrically Conductive Granulated Graphene - GRA-197 - Matexcel
Shirley, NY, United States
Electrically Conductive Granulated Graphene
GRA-197
Electrically Conductive Granulated Graphene GRA-197
Density0.3g/cm3 Diameter:5 mm Moisture: 0.5% Carbon Content: 99.5% Granulated Graphene is made by rolling Graphene Nanopowders to create larger pieces of graphene material.

Density0.3g/cm3
Diameter:5 mm
Moisture: 0.5%
Carbon Content: 99.5%
Granulated Graphene is made by rolling Graphene Nanopowders to create larger pieces of graphene material.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-197
Product Name Electrically Conductive Granulated Graphene
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Purity Alumina Beads and Mill Jars -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications HV / Electrical; Scientific Research
Performance Features High corrosion resistance to the acid and the alkali
View Details
Customized zirconia ceramic cutter -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details