Matexcel NH2 Modified Carbon Nanospheres MCP-014

Description
Carbon nanospheres have many excellent properties, such as self-sintering properties, ultra-high specific surface area, high bulk density, chemical inertness, easy graphitization, rich functional groups on the surface, etc., and have a wide range of uses, including: application in chemical templates , catalyst carrier, sterilization material carrier, lithium ion battery negative electrode material, high density and high strength carbon material, hydrogen storage material, drug and enzyme carrier, wastewater treatment agent, high performance liquid chromatography column packing, etc. Product overview: Purity:>99% Diameter: 300~800nm NH2 content 4.86%
Datasheet
Description
Carbon nanospheres have many excellent properties, such as self-sintering properties, ultra-high specific surface area, high bulk density, chemical inertness, easy graphitization, rich functional groups on the surface, etc., and have a wide range of uses, including: application in chemical templates , catalyst carrier, sterilization material carrier, lithium ion battery negative electrode material, high density and high strength carbon material, hydrogen storage material, drug and enzyme carrier, wastewater treatment agent, high performance liquid chromatography column packing, etc. Product overview: Purity:>99% Diameter: 300~800nm NH2 content 4.86%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH2 Modified Carbon Nanospheres - MCP-014 - Matexcel
Shirley, NY, United States
NH2 Modified Carbon Nanospheres
MCP-014
NH2 Modified Carbon Nanospheres MCP-014
Carbon nanospheres have many excellent properties, such as self-sintering properties, ultra-high specific surface area, high bulk density, chemical inertness, easy graphitization, rich functional groups on the surface, etc., and have a wide range of uses, including: application in chemical templates , catalyst carrier, sterilization material carrier, lithium ion battery negative electrode material, high density and high strength carbon material, hydrogen storage material, drug and enzyme carrier, wastewater treatment agent, high performance liquid chromatography column packing, etc. Product overview: Purity:>99% Diameter: 300~800nm NH2 content 4.86%

Carbon nanospheres have many excellent properties, such as self-sintering properties, ultra-high specific surface area, high bulk density, chemical inertness, easy graphitization, rich functional groups on the surface, etc., and have a wide range of uses, including: application in chemical templates , catalyst carrier, sterilization material carrier, lithium ion battery negative electrode material, high density and high strength carbon material, hydrogen storage material, drug and enzyme carrier, wastewater treatment agent, high performance liquid chromatography column packing, etc.

Product overview:

Purity:>99%
Diameter: 300~800nm
NH2 content 4.86%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-014
Product Name NH2 Modified Carbon Nanospheres
Material Type Carbon
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Anti-static Ceramic Tweezers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Applications Integrated circuit repair, Precision parts repair, Jewelry articulation process, Cell phone parts repair, Flying line and other electronic soldering
Performance Features Anti-rust, pressure and abrasion resistance, acid and alkali resistance, high elasticity, anti-static, non-sensitive, non-magnetic
View Details
AlN ceramic substrate -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Aluminum Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 150 W/m-K (86.67 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details