Matexcel Nanodiamond Organic-based Grease, 10% (for fine polishing) NDN-265

Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: For fine polishing of diamonds, CVD diamond films, optic crystals & ceramics Purity: >99% Concentration: 0.1 CAS Number: 7782-40-3 Size: 3.5-6.0 nm
Datasheet
Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: For fine polishing of diamonds, CVD diamond films, optic crystals & ceramics Purity: >99% Concentration: 0.1 CAS Number: 7782-40-3 Size: 3.5-6.0 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nanodiamond Organic-based Grease, 10% (for fine polishing) - NDN-265 - Matexcel
Shirley, NY, United States
Nanodiamond Organic-based Grease, 10% (for fine polishing)
NDN-265
Nanodiamond Organic-based Grease, 10% (for fine polishing) NDN-265
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: For fine polishing of diamonds, CVD diamond films, optic crystals & ceramics Purity: >99% Concentration: 0.1 CAS Number: 7782-40-3 Size: 3.5-6.0 nm

Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering.

Source: Synthesis

Storage: Store at room temperature.

Application: For fine polishing of diamonds, CVD diamond films, optic crystals & ceramics

Purity: >99%

Concentration: 0.1

CAS Number: 7782-40-3

Size: 3.5-6.0 nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number NDN-265
Product Name Nanodiamond Organic-based Grease, 10% (for fine polishing)
Material Type Diamond or Diamond-Like
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
MCH Heater for Mass Spectrometers -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Custom Shape
View Details
White zirconia fixed structure parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details