Matexcel Hydroxyapatite (HAp) Powder, Rod-shaped CER-00012

Description
Storage: Store at room temperature Application: Toothpaste, Mouthwash, Soil restoration Purity: >96% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. Particle Size: Rod-shaped, 200nm
Datasheet
Description
Storage: Store at room temperature Application: Toothpaste, Mouthwash, Soil restoration Purity: >96% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. Particle Size: Rod-shaped, 200nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxyapatite (HAp) Powder, Rod-shaped - CER-00012 - Matexcel
Shirley, NY, United States
Hydroxyapatite (HAp) Powder, Rod-shaped
CER-00012
Hydroxyapatite (HAp) Powder, Rod-shaped CER-00012
Storage: Store at room temperature Application: Toothpaste, Mouthwash, Soil restoration Purity: >96% Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system. Particle Size: Rod-shaped, 200nm

Storage: Store at room temperature

Application: Toothpaste, Mouthwash, Soil restoration

Purity: >96%

Product overview: This product is manufactured by chemical synthesis under ISO 13485:2016 quality management system.

Particle Size: Rod-shaped, 200nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-00012
Product Name Hydroxyapatite (HAp) Powder, Rod-shaped
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Zirconia Ceramic Pin Rods For Cameras -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod
Applications Ceramic Pin For Cameras
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details
Porous Ceramic Material -  - Fountyl Technologies Pte. Ltd.
Fountyl Technologies Pte. Ltd.
Specs
Material Type Alumina
Thermal Conductivity 1 W/m-K (0.5778 BTU-ft/hr-ft²-F)
Density 1.9 to 2.1 g/cc (15.86 to 17.53 lbs/gal)
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details