Matexcel Small Size Flake Graphene Oxide Water Dispersions GRA-XT007

Description
This product is obtained by dispersing Small Size Flake Graphene Oxide into aqueous solution. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Single Layer Rate: >50% Average Thickness: <1.5nm Surface Area: 300-400m2/g Ash:<0.1% C/O: 1~3 Solid Content: ~1%wt Size: D50<200nm
Datasheet
Description
This product is obtained by dispersing Small Size Flake Graphene Oxide into aqueous solution. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Single Layer Rate: >50% Average Thickness: <1.5nm Surface Area: 300-400m2/g Ash:<0.1% C/O: 1~3 Solid Content: ~1%wt Size: D50<200nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Size Flake Graphene Oxide Water Dispersions - GRA-XT007 - Matexcel
Shirley, NY, United States
Small Size Flake Graphene Oxide Water Dispersions
GRA-XT007
Small Size Flake Graphene Oxide Water Dispersions GRA-XT007
This product is obtained by dispersing Small Size Flake Graphene Oxide into aqueous solution. Storage: Store at room Temperature Application: 1. Polymer reinforcement 2. In situ polymerization 3. Other Purity: >98% Product overview: Single Layer Rate: >50% Average Thickness: <1.5nm Surface Area: 300-400m2/g Ash:<0.1% C/O: 1~3 Solid Content: ~1%wt Size: D50<200nm

This product is obtained by dispersing Small Size Flake Graphene Oxide into aqueous solution.

Storage: Store at room Temperature

Application:

1. Polymer reinforcement
2. In situ polymerization
3. Other

Purity: >98%

Product overview:

Single Layer Rate: >50%
Average Thickness: <1.5nm
Surface Area: 300-400m2/g
Ash:<0.1%
C/O: 1~3
Solid Content: ~1%wt

Size: D50<200nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-XT007
Product Name Small Size Flake Graphene Oxide Water Dispersions
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
TO 247 Ceramic Insulating Sheet -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Aluminum Nitride; SpecialtyMaterial
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
Sleeve Ceramics for High-Pressure Pumps -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications High-pressure pumps; high-pressure washers
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details