Matexcel High Purity Graphene, 1~3nm Water Dispersion GRA-231

Description
Graphene Thickness: 1~3nm Layers: <3 Graphene Average Particle Diameter: 1~10um Graphene Surface Area: 500~1000 m2/g Graphene Content: ~0.5wt% Electrical conductivity: EC=1000~1500 S/m
Datasheet
Description
Graphene Thickness: 1~3nm Layers: <3 Graphene Average Particle Diameter: 1~10um Graphene Surface Area: 500~1000 m2/g Graphene Content: ~0.5wt% Electrical conductivity: EC=1000~1500 S/m
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Purity Graphene, 1~3nm Water Dispersion - GRA-231 - Matexcel
Shirley, NY, United States
High Purity Graphene, 1~3nm Water Dispersion
GRA-231
High Purity Graphene, 1~3nm Water Dispersion GRA-231
Graphene Thickness: 1~3nm Layers: <3 Graphene Average Particle Diameter: 1~10um Graphene Surface Area: 500~1000 m2/g Graphene Content: ~0.5wt% Electrical conductivity: EC=1000~1500 S/m

Graphene Thickness: 1~3nm
Layers: <3
Graphene Average Particle Diameter: 1~10um
Graphene Surface Area: 500~1000 m2/g
Graphene Content: ~0.5wt%
Electrical conductivity: EC=1000~1500 S/m

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-231
Product Name High Purity Graphene, 1~3nm Water Dispersion
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
TO 247 Ceramic Insulating Sheet -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Aluminum Nitride; SpecialtyMaterial
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
Precision machining of zirconia long rod -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod
Performance Features Machinable ceramic
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details