Matexcel Graphene quantum dots (red fluorescence) GRA-396

Description
Application: Composite materials, coatings, construction of optoelectronic devices, etc. Product overview: Surface groups: carboxyl, hydroxyl, amino Size: < 10nm Solubility: Solvent: DMF, DMSO, EG
Datasheet
Description
Application: Composite materials, coatings, construction of optoelectronic devices, etc. Product overview: Surface groups: carboxyl, hydroxyl, amino Size: < 10nm Solubility: Solvent: DMF, DMSO, EG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene quantum dots (red fluorescence) - GRA-396 - Matexcel
Shirley, NY, United States
Graphene quantum dots (red fluorescence)
GRA-396
Graphene quantum dots (red fluorescence) GRA-396
Application: Composite materials, coatings, construction of optoelectronic devices, etc. Product overview: Surface groups: carboxyl, hydroxyl, amino Size: < 10nm Solubility: Solvent: DMF, DMSO, EG

Application: Composite materials, coatings, construction of optoelectronic devices, etc.

Product overview: Surface groups: carboxyl, hydroxyl, amino

Size: < 10nm

Solubility: Solvent: DMF, DMSO, EG

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-396
Product Name Graphene quantum dots (red fluorescence)
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Alumina Ceramic Horizontal Ball Milling Jar -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications Electronics or semiconductors
Performance Features Resistant to various acids
View Details
Silicon nitride ceramic structural parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Density 3.21 g/cc (26.79 lbs/gal)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details