Matexcel Spherical Hollow Mesoporous Silica MCP-003

Description
Application: Chromatographic filler, adsorption, catalysis and drug loading carrier. Product overview: Average diameter: ~200 nm (TEM+SEM) Purity :≥ 99.9wt% Specific surface area: ~970 m2/g Pore size: 2-6 nm
Datasheet
Description
Application: Chromatographic filler, adsorption, catalysis and drug loading carrier. Product overview: Average diameter: ~200 nm (TEM+SEM) Purity :≥ 99.9wt% Specific surface area: ~970 m2/g Pore size: 2-6 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spherical Hollow Mesoporous Silica - MCP-003 - Matexcel
Shirley, NY, United States
Spherical Hollow Mesoporous Silica
MCP-003
Spherical Hollow Mesoporous Silica MCP-003
Application: Chromatographic filler, adsorption, catalysis and drug loading carrier. Product overview: Average diameter: ~200 nm (TEM+SEM) Purity :≥ 99.9wt% Specific surface area: ~970 m2/g Pore size: 2-6 nm

Application: Chromatographic filler, adsorption, catalysis and drug loading carrier.

Product overview:

Average diameter: ~200 nm (TEM+SEM)
Purity :≥ 99.9wt%
Specific surface area: ~970 m2/g
Pore size: 2-6 nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MCP-003
Product Name Spherical Hollow Mesoporous Silica
Material Type Silicate / Clay
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Reflector -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
View Details
Zirconia ceramic dispensing valve -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details