Matexcel Sulfur quantum dots GRA-406

Description
Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 28mg/ml Size: <10> Solubility: Solvent: water
Datasheet
Description
Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 28mg/ml Size: <10> Solubility: Solvent: water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sulfur quantum dots - GRA-406 - Matexcel
Shirley, NY, United States
Sulfur quantum dots
GRA-406
Sulfur quantum dots GRA-406
Application: Composite materials, coatings, construction of optoelectronic devices, etc. Concentration: 28mg/ml Size: <10> Solubility: Solvent: water

Application: Composite materials, coatings, construction of optoelectronic devices, etc.

Concentration: 28mg/ml

Size: <10>

Solubility: Solvent: water

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-406
Product Name Sulfur quantum dots
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
TO-3P Ceramic Heat Sink -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form WaferSubstrate
Applications IGBT thermal management, power module cooling, High-temperature power electronics, Electric vehicle (EV) traction inverters
Performance Features Heat Dissipation, Electrical Insulation, Mechanical Stability
View Details
Ceramic Washer-Silicon Nitride Ceramic Wear Ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Silicon Nitride; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details