Matexcel Nitrogen Doped Functional Graphene GRA-318

Description
Purity: >98wt% layers: <3 Thickness: 1-3nm Scale: 2-10μm Specific Surface Area: 100-300m2/g Tap density: 5~10 mg/mL Nitrogen Content: 5~10%wt
Datasheet
Description
Purity: >98wt% layers: <3 Thickness: 1-3nm Scale: 2-10μm Specific Surface Area: 100-300m2/g Tap density: 5~10 mg/mL Nitrogen Content: 5~10%wt
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nitrogen Doped Functional Graphene - GRA-318 - Matexcel
Shirley, NY, United States
Nitrogen Doped Functional Graphene
GRA-318
Nitrogen Doped Functional Graphene GRA-318
Purity: >98wt% layers: <3 Thickness: 1-3nm Scale: 2-10μm Specific Surface Area: 100-300m2/g Tap density: 5~10 mg/mL Nitrogen Content: 5~10%wt

Purity: >98wt%
layers: <3
Thickness: 1-3nm
Scale: 2-10μm
Specific Surface Area: 100-300m2/g
Tap density: 5~10 mg/mL
Nitrogen Content: 5~10%wt

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-318
Product Name Nitrogen Doped Functional Graphene
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Magnesium Stabilized Zirconia Ceramic -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Aluminum Nitride; Zirconia; SpecialtyMaterial
Applications Metal powder industry
Performance Features High thermal shock resistance
View Details
Ceramic Hanging Tube-High Temperature Sleeve -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Shape / Form Tube
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details