Matexcel Graphene Oxide Gel, <2nm GRA-213

Description
Purity: 99% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 1~3um Oxygen Content: 30~50wt%
Datasheet
Description
Purity: 99% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 1~3um Oxygen Content: 30~50wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Oxide Gel, <2nm - GRA-213 - Matexcel
Shirley, NY, United States
Graphene Oxide Gel, <2nm
GRA-213
Graphene Oxide Gel, <2nm GRA-213
Purity: 99% Graphene Thickness: 1~2nm Layers: <3 Graphene Average Particle Diameter: 1~3um Oxygen Content: 30~50wt%

Purity: 99%
Graphene Thickness: 1~2nm
Layers: <3
Graphene Average Particle Diameter: 1~3um
Oxygen Content: 30~50wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-213
Product Name Graphene Oxide Gel, <2nm
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Multipin Vacuum Feedthrough -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Applications UHV
Performance Features Machinable ceramic; Brazing
View Details
Zirconia ceramic cutter -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details