Matexcel 45s Bioglass Powder CER-0015

Description
Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this product can be used as a bioactive factor in toothpaste, effectively enhancing toothpaste in the prevention and treatment of dentistry. Biological function in terms of diseases, etc. This product is a bioactive additive for high-grade cosmetics and can effectively improve the anti-bacterial, anti-inflammatory and anti-oxidative properties of cosmetics. In addition, this product is widely used as bioactive materials for wound repair products such as dressings. Purity: >98% Particle Size: 0.2-500μm Chemical composition %: SiO2; Na2O; CaO; P2O5
Datasheet
Description
Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this product can be used as a bioactive factor in toothpaste, effectively enhancing toothpaste in the prevention and treatment of dentistry. Biological function in terms of diseases, etc. This product is a bioactive additive for high-grade cosmetics and can effectively improve the anti-bacterial, anti-inflammatory and anti-oxidative properties of cosmetics. In addition, this product is widely used as bioactive materials for wound repair products such as dressings. Purity: >98% Particle Size: 0.2-500μm Chemical composition %: SiO2; Na2O; CaO; P2O5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
45s Bioglass Powder - CER-0015 - Matexcel
Shirley, NY, United States
45s Bioglass Powder
CER-0015
45s Bioglass Powder CER-0015
Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this product can be used as a bioactive factor in toothpaste, effectively enhancing toothpaste in the prevention and treatment of dentistry. Biological function in terms of diseases, etc. This product is a bioactive additive for high-grade cosmetics and can effectively improve the anti-bacterial, anti-inflammatory and anti-oxidative properties of cosmetics. In addition, this product is widely used as bioactive materials for wound repair products such as dressings. Purity: >98% Particle Size: 0.2-500μm Chemical composition %: SiO2; Na2O; CaO; P2O5

Application: This product is used as a raw material for the preparation of bioactive glass scaffolds for artificial bone repair materials. It has excellent biological properties and is widely used for filling bone defects. At the same time, this product can be used as a bioactive factor in toothpaste, effectively enhancing toothpaste in the prevention and treatment of dentistry. Biological function in terms of diseases, etc. This product is a bioactive additive for high-grade cosmetics and can effectively improve the anti-bacterial, anti-inflammatory and anti-oxidative properties of cosmetics. In addition, this product is widely used as bioactive materials for wound repair products such as dressings.

Purity: >98%

Particle Size: 0.2-500μm

Chemical composition %: SiO2; Na2O; CaO; P2O5

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0015
Product Name 45s Bioglass Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Cores for Electrical Resistors -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form Rod
Applications Household appliances, Automobiles, Consumer electronics, New energy
Performance Features High hardness, Lower Noise Factor, Stable Resistance, Good Electrical Shock Loads
View Details
Zirconia ceramic rod -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Shape / Form Rod
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details