Matexcel Hydroxyapatite (HAp) (Spherical) Powder CER-0007

Description
Application: Artificial bone coating. Purity: 0.99 Particle Size: 12-100μm Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4
Datasheet
Description
Application: Artificial bone coating. Purity: 0.99 Particle Size: 12-100μm Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxyapatite (HAp) (Spherical) Powder - CER-0007 - Matexcel
Shirley, NY, United States
Hydroxyapatite (HAp) (Spherical) Powder
CER-0007
Hydroxyapatite (HAp) (Spherical) Powder CER-0007
Application: Artificial bone coating. Purity: 0.99 Particle Size: 12-100μm Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4

Application: Artificial bone coating.

Purity: 0.99

Particle Size: 12-100μm

Chemical composition %: Ca10(PO4)6(OH)2 ≥99.5%; heavy metal ≤8ppm; As ≤1ppm; pH 7.4

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0007
Product Name Hydroxyapatite (HAp) (Spherical) Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ceramic Cartridge Spacer -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form WaferSubstrate; Custom Shape
Applications Upgrade of the tonearm for optimizing sound quality
View Details
Ceramic Gasket-High Hardness Wear Ring -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Applications HV / Electrical
Thermal Conductivity 20 to 30 W/m-K (11.56 to 17.33 BTU-ft/hr-ft²-F)
Density 3.75 to 3.95 g/cc (31.3 to 32.96 lbs/gal)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details