Matexcel Hydroxyapatite (HAp) (Spherical) Powder, Calcined CER-0100

Description
Hydroxyapatite is the main component of vertebrate bones and teeth. It has good biological activity and biocompatibility. Compared with traditional metal (stainless steel, titanium alloy) and ceramic (alumina, silicon nitride) bone substitute materials, hydroxyapatite not only has strong corrosion resistance and strong osteoinduction, but also shows higher affinity to that the bones. Storage: Store at room temperature Application: 3D printing; thermal spraying; Bone coating; bone repair; bone filling Purity: >99% Product overview: This prouct is used for 3D printing and thermal spraying. Size: <30μm; 30-80μm; >80μm; 200μm; 3mm
Datasheet
Description
Hydroxyapatite is the main component of vertebrate bones and teeth. It has good biological activity and biocompatibility. Compared with traditional metal (stainless steel, titanium alloy) and ceramic (alumina, silicon nitride) bone substitute materials, hydroxyapatite not only has strong corrosion resistance and strong osteoinduction, but also shows higher affinity to that the bones. Storage: Store at room temperature Application: 3D printing; thermal spraying; Bone coating; bone repair; bone filling Purity: >99% Product overview: This prouct is used for 3D printing and thermal spraying. Size: <30μm; 30-80μm; >80μm; 200μm; 3mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydroxyapatite (HAp) (Spherical) Powder, Calcined - CER-0100 - Matexcel
Shirley, NY, United States
Hydroxyapatite (HAp) (Spherical) Powder, Calcined
CER-0100
Hydroxyapatite (HAp) (Spherical) Powder, Calcined CER-0100
Hydroxyapatite is the main component of vertebrate bones and teeth. It has good biological activity and biocompatibility. Compared with traditional metal (stainless steel, titanium alloy) and ceramic (alumina, silicon nitride) bone substitute materials, hydroxyapatite not only has strong corrosion resistance and strong osteoinduction, but also shows higher affinity to that the bones. Storage: Store at room temperature Application: 3D printing; thermal spraying; Bone coating; bone repair; bone filling Purity: >99% Product overview: This prouct is used for 3D printing and thermal spraying. Size: <30μm; 30-80μm; >80μm; 200μm; 3mm

Hydroxyapatite is the main component of vertebrate bones and teeth. It has good biological activity and biocompatibility. Compared with traditional metal (stainless steel, titanium alloy) and ceramic (alumina, silicon nitride) bone substitute materials, hydroxyapatite not only has strong corrosion resistance and strong osteoinduction, but also shows higher affinity to that the bones.

Storage: Store at room temperature

Application: 3D printing; thermal spraying; Bone coating; bone repair; bone filling

Purity: >99%

Product overview: This prouct is used for 3D printing and thermal spraying.

Size: <30μm; 30-80μm; >80μm; 200μm; 3mm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0100
Product Name Hydroxyapatite (HAp) (Spherical) Powder, Calcined
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Boron Nitride Ceramic Evaporation Boat Sets -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Applications Metal Evaporation
Performance Features High purity, Low gas content, high density, uniform grain, good compactness. The capability to completely evaporate most metals without any loss.
View Details
Zirconia ceramic fixed knife -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details