Matexcel Datasheets for Nanomaterials

Nanomaterials have features or particle sizes in the range of 1 to 100 nm.
Nanomaterials: Learn more

Product Name Notes
Application: Doping water-oil nanoemulsion, modifying nano-liposomes and constructing magnetic nano-drugs. Concentration: 1 mg/ml Product overview: Saturation magnetization: 75 emu/g Features: Oil solubility, can be dispersed in cyclohexane, chloroform, tetrahydrofuran and...
Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer Diameter(OD):5-15nm Length: 10-30um SSA: 220-230...
Color: Black Average flake thickness: 1.6 nm (less than 3 monolayers) Average Particle (lateral) size: ~10 microns. Average X & Y Dimensions (um): ≤ 10 Specific Surface Area (m²/gm): 400...
Color: Black Average Thickness: > 3nm (between 3-8 graphene monolayers) Lateral dimensions: 2-8 microns Application: An additive for Lithium-Ion batteries Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings...
Graphene Thickness: 11-15 nm Graphene Average Particle Diameter: 15 micron Graphene Surface Area: 50-80 m2/g Carbon: 99.5+% Electrical Conductivity (siemens/meter): 107 (parallel to surface), 102 (perpendicular to surface) Thermal Conductivity...
Graphene Thickness: 1~5 nm Graphene Surface Area: 750 m2/g Graphene Carbon: 99.5+% Application: Medical devices Tissue engineering Biomicrorobotics Drug delivery
Graphene Thickness: 6-8 nm Graphene Average Particle Diameter: 15 micron Graphene Surface Area: 120-150 m2/g Graphene Carbon: 99.5+% Graphene Electrical Conductivity (siemens/meter): 107 (parallel to surface), 102 (perpendicular to surface)...
High Purity Single-walled Nanotube is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD:...
High Purity Single-walled Nanotube is produced by methane catalytic decomposition over Co-based catalyst, then experienced deep air oxidation. There is almost no amorphous carbon in this product. It has high...
High Purity Single-walled Nanotube, 1-2nm, -COOH Functionalized is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place...
High Purity Single-walled Nanotube, 1-2nm, -NH2 Functionalized is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place...
High Purity Single-walled Nanotube, 1-2nm, -OH Functionalized is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place...
Micro/Nano graphite powder is used in the fields of high lubrication, high conductivity, high adsorption and catalytic performance, chemical industry, steel lubrication, aerospace, lubricants and other fields. Storage: Store at...
OD: 1-2nm Length: >15um Purity: >90% I(G)/I(D) ratio: >100 Ash: <100%
OD: 1-2nm Length: >15um Purity: >90% SSA(m2/g): 600-800m²/g Tap density: 0.02-0.2g/cm3 Metal impurities: <10%
OD: 1-3nm Length: >15um Purity: >85% SSA(m2/g): 400-600m²/g Tap density: 0.07-0.2g/cm3 Metal impurities: <15%
OD: 10-20nm Purity: >97% Length: <2μm SSA: 100~160 m2/g ASH: <3>Tap Density: 0.27-0.40 g/cm3
OD: 10-20nm Purity: >97% Length: 5-15μm SSA: 100~160 m2/g ASH: <3>Tap Density: 0.03-0.16 g/cm3
OD: 20-40nm Purity: >97% Length: <2μm SSA: 70~150 m2/g ASH: <3>Tap Density: 0.03-0.16 g/cm3
OD: 20-40nm Purity: >97% Length: 5-15μm SSA: 80~140 m2/g ASH: <3>Tap Density: 0.15-0.28 g/cm3
OD: 40-60nm Purity: >97% Length: <2μm SSA: 60~160 m2/g ASH: <3>Tap Density: 0.03-0.16 g/cm3
OD: 40-60nm Purity: >97% Length: 5-15μm SSA: 40~70 m2/g ASH: <3>Tap Density: 0.03-0.16 g/cm3
OD: 60-100nm Purity: >97% Length: 5-15μm SSA: 40~70 m2/g ASH: <3>Tap Density: 0.03-0.16 g/cm3
OD: 7-15nm Purity: >97% Length: 5-15μm SSA: 250~500 m2/g ASH: <3>Tap Density: 0.03-0.16g/cm3
Product overview: Emulsion: Oil in water, NPs embedded in micelles Net weight of Co3O4 nanoparticles: 10g Phys-Chem Characterization: TEM Size: < 10 nm (mean)
Product overview: This product helps carbon nanotubes to disperse in resin systems such as liquid epoxy resins and liquid polyester polyols, and exhibits excellent and effective viscosity-reducing effects. For single-wall...
Purity: >90wt% GNP and CNTs composition proportion 4: 1 adjustable Outer Diameter of CNTs: 30-80nm layers: <30 Median size D(50): 5-7um
Purity: 0.999 Product overview: Ratio (Pd:Ag): 80:20 Solubility: Insoluble in Water Particle Size: 150nm
Purity: 0.999 Product overview: Ratio (Pd:Cu): 80:20 Solubility: Insoluble in Water Particle Size: 150nm
Purity: 0.999 Product overview: Ratio (Pd:Ni): 80:20 Solubility: Insoluble in Water Particle Size: 150nm
Short Single-walled Nanotube (1-3 Length) is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview:...
Short Single-walled Nanotube (1-3 Length, -COOH Functionalized) is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place...
Short Single-walled Nanotube (1-3 Length, -OH Functionalized) is produced by floating catalyst method. Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place...
Specific surface area- ≥15 m2/g Color: Black Purity: 99.9% Average flake thickness: 8 nm (20-30 monolayers) Average Particle (lateral) size: ~ 5μm Application: Graphene-polymer composite materials Electrically and thermally conductive...
Specific surface area-80 m/g2 Color: Black Purity: 99.2% Average flake thickness: 12 nm (30-50 monolayers) Average Particle (lateral) size: ~ 4500 nm (1500-10000) nm Application: Graphene-polymer composite materials Electrically and...
Specific surface area: ≤40 m2/g Color: Black Purity: 98.5% Average flake thickness: 60 nm Particle (lateral) size: ≤7 μm Application: Graphene-polymer composite materials Electrically and thermally conductive composites Conductive coatings...
Storage: Normal room temperature Purity: 0.999 Stability: Water or organic solvents, depend on surface modification Product overview: Core: Iron-Oxide (Fe3O4) Shell: Silica Core Diameter: 80-100nm Shell Thickness: 20-30nm
Storage: Store at 4°C. Product overview: This product is manufactured by gel freeze-drying method. The product has excellent adsorption performance, biocompatibility, and electrical conductivity. Size: Diameter: 20mm Thickness: 2mm
Storage: Store at room temperature
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: Outer...
Storage: Store at room temperature Application: This material can be used in polymer additives, catalysts, flat panel display, nanotube composites (by filling or coating), etc. Purity: >95% Product overview: This...
Storage: Store at room temperature Concentration: 0.12 Size: 12nm
Storage: Store at room temperature Concentration: 0.16 Size: 3-12nm; 3-28nm
Storage: Store at room temperature Concentration: 0.18 Size: 12nm
Storage: Store at room temperature Concentration: 0.22 Size: 13-18nm
Storage: Store at room temperature Concentration: 0.22 Size: 20-50nm
Storage: Store at room temperature Concentration: 0.22 Size: 28nm
Storage: Store at room temperature Concentration: 0.22 Size: 40-50nm
Storage: Store at room temperature Concentration: 0.22 Size: 45nm
Storage: Store at room temperature Concentration: 0.22 Size: 8nm; 28nm
Storage: Store at room temperature Concentration: 1200ppm Size: 14nm; 50-100nm
Storage: Store at room temperature Concentration: 42%; 22% Size: 25-45nm
Storage: Store at room temperature Concentration: 85% Alpha, 15% Gamma Size: 48nm
Storage: Store at room temperature Concentration: Al2O3: 92 wt%, H2O: 6-7 wt% Size: 45nm
Storage: Store at room temperature Purity: >99% Size: Average Particle Size:<100nm
Storage: Store at room temperature Purity: 0.95 Size: <100nm
Storage: Store at room temperature Purity: 0.9895 Size: 55nm
Storage: Store at room temperature Purity: 0.992 Size: 20nm; 790nm
Storage: Store at room temperature Purity: 0.994 Size: 28nm
Storage: Store at room temperature Purity: 0.9955 Size: 10-40nm
Storage: Store at room temperature Purity: 0.9955 Size: 100nm; 450nm
Storage: Store at room temperature Purity: 0.9955 Size: 18nm; 18-38nm
Storage: Store at room temperature Purity: 0.9955 Size: 22nm
Storage: Store at room temperature Purity: 0.9955 Size: 30-40nm; 60-70nm; 90-100nm
Storage: Store at room temperature Purity: 0.9955 Size: 35-55nm; 65nm; 780nm
Storage: Store at room temperature Purity: 0.9955 Size: 78nm
Storage: Store at room temperature Purity: 0.9955 Size: 8nm
Storage: Store at room temperature Purity: 0.995 Size: <100nm
Storage: Store at room temperature Purity: 0.995 Size: <250nm; <200nm
Storage: Store at room temperature Purity: 0.995 Size: <80nm
Storage: Store at room temperature Purity: 0.995 Size: 100nm; 1-3um
Storage: Store at room temperature Purity: 0.995 Size: 18nm; 30-50nm
Storage: Store at room temperature Purity: 0.995 Size: 18nm; 35nm; <55nm; <90nm
Storage: Store at room temperature Purity: 0.995 Size: 20-35nm
Storage: Store at room temperature Purity: 0.995 Size: 20-40nm
Storage: Store at room temperature Purity: 0.995 Size: 30-60nm
Storage: Store at room temperature Purity: 0.995 Size: 30nm
Storage: Store at room temperature Purity: 0.995 Size: 38nm; 77nm; 15-45nm
Storage: Store at room temperature Purity: 0.995 Size: 40-60nm
Storage: Store at room temperature Purity: 0.995 Size: 45nm
Storage: Store at room temperature Purity: 0.995 Size: 50nm
Storage: Store at room temperature Purity: 0.995 Size: 55nm
Storage: Store at room temperature Purity: 0.995 Size: 78nm; 180nm; 136nm
Storage: Store at room temperature Purity: 0.995 Size: 8-28nm; 28-48nm
Storage: Store at room temperature Purity: 0.995 Size: 8nm
Storage: Store at room temperature Purity: 0.995 Size: 950nm
Storage: Store at room temperature Purity: 0.995 Size: D50:240nm
Storage: Store at room temperature Purity: 0.996 Size: 28nm
Storage: Store at room temperature Purity: 0.996 Size: 760nm
Storage: Store at room temperature Purity: 0.9975 Size: 25-125nm
Storage: Store at room temperature Purity: 0.9975 Size: 48nm
Storage: Store at room temperature Purity: 0.9977 Size: 48nm
Storage: Store at room temperature Purity: 0.997 Size: 25nm
Storage: Store at room temperature Purity: 0.9985 Size: 22nm
Storage: Store at room temperature Purity: 0.9985 Size: 28nm
Storage: Store at room temperature Purity: 0.9985 Size: 65-75nm; 790nm
Storage: Store at room temperature Purity: 0.99955 Size: 13-47nm
Storage: Store at room temperature Purity: 0.9995 Size: < 90 nm
Storage: Store at room temperature Purity: 0.9995 Size: <100nm
Storage: Store at room temperature Purity: 0.9995 Size: 10-70nm
Storage: Store at room temperature Purity: 0.9995 Size: 100nm; 30-40nm
Storage: Store at room temperature Purity: 0.9995 Size: 100nm
Storage: Store at room temperature Purity: 0.9995 Size: 13-57nm; 8-110nm
Storage: Store at room temperature Purity: 0.9995 Size: 16nm; 80nm
Storage: Store at room temperature Purity: 0.9995 Size: 18nm; 31nm; 65nm; 90nm; 790nm
Storage: Store at room temperature Purity: 0.9995 Size: 18nm; 400-1100nm
Storage: Store at room temperature Purity: 0.9995 Size: 18nm
Storage: Store at room temperature Purity: 0.9995 Size: 22nm; 35nm; 65nm; 80nm; 570nm; 780nm; 80-240nm
Storage: Store at room temperature Purity: 0.9995 Size: 25-40nm
Storage: Store at room temperature Purity: 0.9995 Size: 28nm
Storage: Store at room temperature Purity: 0.9995 Size: 30-40nm
Storage: Store at room temperature Purity: 0.9995 Size: 30-90nm
Storage: Store at room temperature Purity: 0.9995 Size: 30nm
Storage: Store at room temperature Purity: 0.9995 Size: 35-95nm
Storage: Store at room temperature Purity: 0.9995 Size: 40nm
Storage: Store at room temperature Purity: 0.9995 Size: 45nm; 90nm
Storage: Store at room temperature Purity: 0.9995 Size: 45nm
Storage: Store at room temperature Purity: 0.9995 Size: 500nm
Storage: Store at room temperature Purity: 0.9995 Size: 50nm
Storage: Store at room temperature Purity: 0.9995 Size: 550-750nm
Storage: Store at room temperature Purity: 0.9995 Size: 55nm
Storage: Store at room temperature Purity: 0.9995 Size: 60-70nm; 790nm
Storage: Store at room temperature Purity: 0.9995 Size: 78nm
Storage: Store at room temperature Purity: 0.9995 Size: 8-18nm
Storage: Store at room temperature Purity: 0.9995 Size: 8-90nm
Storage: Store at room temperature Purity: 0.9996 Size: 8-75 nm
Storage: Store at room temperature Purity: 0.99975 Size: 8-28nm
Storage: Store at room temperature Purity: 0.9997 Size: 75-210nm
Storage: Store at room temperature Purity: 0.9997 Size: 8-110nm
Storage: Store at room temperature Purity: 0.9997 Size: 90nm
Storage: Store at room temperature Purity: 0.9998 Size: 780nm
Storage: Store at room temperature Purity: 0.99995 Size: <110nm
Storage: Store at room temperature Purity: 0.99995 Size: 28-58nm
Storage: Store at room temperature Purity: 0.99995 Size: 28nm
Storage: Store at room temperature Purity: 0.99995 Size: 35nm
Storage: Store at room temperature Purity: 0.99995 Size: 38nm
Storage: Store at room temperature Purity: 0.99995 Size: 45-75nm
Storage: Store at room temperature Purity: 0.99995 Size: 47nm
Storage: Store at room temperature Purity: 0.99995 Size: 50-70nm
Storage: Store at room temperature Purity: 0.99995 Size: 50-80nm
Storage: Store at room temperature Purity: 0.99995 Size: 60-70nm; 90-110nm
Storage: Store at room temperature Purity: 0.99995 Size: 70nm
Storage: Store at room temperature Purity: 0.99995 Size: 770nm; 38nm; 18nm; 68nm; 110nm
Storage: Store at room temperature Purity: 0.99995 Size: 8-190nm; <180nm
Storage: Store at room temperature Purity: 0.99995 Size: 8-90nm
Storage: Store at room temperature Purity: 0.99996 Size: 15-65 nm
Storage: Store at room temperature Purity: 0.99996 Size: 18-68 nm
Storage: Store at room temperature Purity: 0.9999 Size: 100nm
Storage: Store at room temperature Purity: 0.9999 Size: 13-95 nm
Storage: Store at room temperature Purity: 0.9999 Size: 18-58 nm
Storage: Store at room temperature Purity: 0.9999 Size: 18nm
Storage: Store at room temperature Purity: 0.9999 Size: 20-50nm; 18-38nm
Storage: Store at room temperature Purity: 0.9999 Size: 20-60nm
Storage: Store at room temperature Purity: 0.9999 Size: 28nm; 14nm
Storage: Store at room temperature Purity: 0.9999 Size: 35-75nm
Storage: Store at room temperature Purity: 0.9999 Size: 45nm
Storage: Store at room temperature Purity: 0.9999 Size: 55-75nm
Storage: Store at room temperature Purity: 0.9999 Size: 55nm
Storage: Store at room temperature Purity: 0.9999 Size: 75-195nm
Storage: Store at room temperature Purity: 0.9999 Size: 790nm
Storage: Store at room temperature Purity: 0.999 Size: <50nm
Storage: Store at room temperature Purity: 0.999 Size: -200mesh; -325mesh
Storage: Store at room temperature Purity: 0.999 Size: 15nm
Storage: Store at room temperature Purity: 0.999 Size: 18nm; 30-60nm; 430nm
Storage: Store at room temperature Purity: 0.999 Size: 25-95nm; 55nm
Storage: Store at room temperature Purity: 0.999 Size: 500nm
Storage: Store at room temperature Purity: 0.999 Size: 5nm; 20nm
Storage: Store at room temperature Purity: 0.99 Size: 18nm
Storage: Store at room temperature Purity: 0.99 Size: 25nm
Storage: Store at room temperature Purity: 0.99 Size: 62nm
Storage: Store at room temperature Purity: 98.45%; 99.95% Size: 18-28nm; 14-29nm
Storage: Store at room temperature Purity: Aluminic Ester=98.1:1.2 Size: 55nm
Storage: Store at room temperature Purity: Fe:Ni:Co/55:28:17 Size: 35-95%
Storage: Store at room temperature Purity: Ni:Ti/50:50 Size: 55nm
Storage: Store at room temperature Size: <90nm
Storage: Store at room temperature Size: 20nm; 50nm; 100nm; 150nm; 250nm
Storage: Store at room temperature Size: 280nm; 370nm; 500nm
Storage: Store at room temperature Size: 40-100 nm
Storage: The product should be stored at room temperature and protected from light. Usage: 1. Oil-soluble gold nanoparticles should avoid freezing and thawing during use and storage. 2. During the...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: <2nm Purity: >95wt% Length:5-30microns SSA: >900m2/g Ash: <2.5wt% Ignited Temperature:...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >60wt% Length:5-30microns SSA: >407 m2/g -COOH: <.73wt%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >60wt% Length:5-30microns SSA: >407 m2/g -OH: 3.96wt%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >60wt% Length:5-30microns SSA: >407 m2/g Ash: <5wt%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >90wt% Length:1-3microns SSA: >340 m2/g Ash: <5wt%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1- 2nm Purity: >90wt% Length:1-3microns SSA: >380 m2/g Ash: <5wt%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 1-2nm Purity: >90wt% Length:5-30microns SSA: >380m2/g Ash: <5wt% Ig/Id: >9...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >98wt% Length:0.5-2microns SSA: 120-180m2/g Ash: <1.5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >98wt% Length:0.5-2microns SSA: 120-180m2/g Ash: <1.5wt% -COOH: 2.00%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >98wt% Length:0.5-2microns SSA: 120-180m2/g Ash: <1.5wt% -OH: 3.06...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >98wt% Length:10-30microns SSA: >150m2/g Ash: <1.5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >98wt% Length:10-30microns SSA: >150m2/g Ash: <1.5wt% -COOH: 2.00%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >98wt% Length:10-30microns SSA: >150m2/g Ash: <1.5wt% -OH: 3.06%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >99.9wt% Length:5-30microns SSA: 80-100m2/g Ash: <0.1wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >99.9wt% Length:5-30microns SSA: 80-100m2/g Ash: <0.1wt% -COOH: 1.00%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 10-20nm Purity: >99.9wt% Length:5-30microns SSA: 80-100m2/g Ash: <0.1wt% -OH: -1.53%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 100-200nm Helical CNTs: >60% CNTs: >90% Length:1-10microns SSA: >30m2/g Ash:...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 2-4nm Purity: >60wt% Length:~50microns SSA: >340m2/g Ash: <5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 2-4nm Purity: >60wt% Length:~50microns SSA: >340m2/g Ash: <5wt% -COOH: 2.58%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 2-4nm Purity: >60wt% Length:~50microns SSA: >340m2/g Ash: <5wt% -OH: 2.92%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >98wt% Length:0.5-2microns SSA: >120m2/g Ash: <1.5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >98wt% Length:0.5-2microns SSA: >160m2/g Ash: <1.5wt% -OH: 1.76%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >98wt% Length:0.5-2microns SSA: >170m2/g Ash: <1.5wt% -COOH: 1.23%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >98wt% Length:10-30microns SSA: >110m2/g Ash: <1.5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >98wt% Length:10-30microns SSA: >110m2/g Ash: <1.5wt% -COOH: 1.23%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >98wt% Length:10-30microns SSA: >110m2/g Ash: <1.5wt% -OH: 1.76%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >99.9wt% Length:5-30microns SSA: >90m2/g Ash: <0.1wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >99.9wt% Length:5-30microns SSA: >90m2/g Ash: <0.1wt% -COOH: -0.61%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 20-30nm Purity: >99.9wt% Length:5-30microns SSA: >90m2/g Ash: <0.1wt% -OH: -0.88%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >98wt% Length:<10microns SSA: >100m2/g Ash: <1.5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >98wt% Length:<10microns SSA: >100m2/g Ash: <1.5wt% -COOH: 0.73%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >98wt% Length:<10microns SSA: >100m2/g Ash: <1.5wt% -OH: 1.06%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >98wt% Length:0.5-2microns SSA: >100m2/g Ash: <1.5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >98wt% Length:0.5-2microns SSA: >110m2/g Ash: <1.5wt% -OH: 1.06%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >98wt% Length:0.5-2microns SSA: >90m2/g Ash: <1.5wt% -COOH: 0.73%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >99.9% Length:<10microns SSA: >70m2/g Ash: <0.1wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >99.9% Length:<10microns SSA: >80m2/g Ash: <0.1wt% -COOH: 0.36%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-50nm Purity: >99.9% Length:<10microns SSA: >80m2/g Ash: <0.1wt% -OH: 0.53%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-60nm ID: 20-50nm Purity: >60% Length:1-10microns SSA: >100m2/g Ash: <2wt%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98% Length:10-30microns SSA: >30m2/g Ash: <0.1wt% -N: >2.5%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98wt% Length:<10microns SSA: >60m2/g Ash: <1.5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98wt% Length:<10microns SSA: >60m2/g Ash: <1.5wt% -COOH: 0.49%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98wt% Length:<10microns SSA: >60m2/g Ash: <1.5wt% -OH: 0.71%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98wt% Length:0.5-2microns SSA: >70m2/g Ash: <1.5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98wt% Length:0.5-2microns SSA: >90m2/g Ash: <1.5wt% -COOH: 0.49%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >98wt% Length:0.5-2microns SSA: >90m2/g Ash: <1.5wt% -OH: 0.71%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >99.9% Length:<10microns SSA: >50m2/g Ash: <0.1wt% -COOH: 0.25%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >99.9% Length:<10microns SSA: >50m2/g Ash: <0.1wt% -OH: 0.36%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 30-80nm Purity: >99.9% Length:<10microns SSA: >60m2/g Ash: <0.1wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 4-6nm Purity: >98wt% Length:0.5-2microns SSA: 380-550m2/g Ash: <1.5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 4-6nm Purity: >98wt% Length:10-20microns SSA: 380-550m2/g Ash: <2wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:0.5-2microns SSA: >27m2/g Ash: <1.5wt% -COOH: 3.86%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:0.5-2microns SSA: >350m2/g Ash: <1.5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:0.5-2microns SSA: >380m2/g Ash: <1.5wt% -OH: 5.58%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:10-30microns SSA: 220-300m2/g Ash: <1.5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:10-30microns SSA: 220-300m2/g Ash: <1.5wt% -COOH: 3.86%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >98wt% Length:10-30microns SSA: 220-300m2/g Ash: <1.5wt% -OH: 5.58%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 5-15nm Purity: >99wt% Length:10-30microns SSA: 220-300m2/g Ash: <1wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm -NH2 Content: 0.45% CNTs Content: >38% Length:~50microns S.S.A: >233m2/g...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >95wt% Length:0.5-2microns SSA: >160m2/g Ash: <1.5wt% -COOH: 2.56%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >95wt% Length:0.5-2microns SSA: >170m2/g Ash: <1.5wt% -OH: 3.7%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >95wt% Length:0.5-2microns SSA: >180m2/g Ash: <1.5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >95wt% Length:~50microns SSA: >130m2/g Ash: <1.5wt% -COOH: 2.56%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >95wt% Length:~50microns SSA: >140m2/g Ash: <1.5wt%
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >95wt% Length:~50microns SSA: >233m2/g Ash: <1.5wt% -OH: 3.7%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >99.9wt% Length:10-50microns SSA: >117m2/g Ash: <0.1wt% -COOH: 1.28%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >99.9wt% Length:10-50microns SSA: >117m2/g Ash: <0.1wt% -OH: 1.85%...
Storage: This product should be sealed and shaded and stored in a dry, cool and well-ventilated place Product overview: OD: 8-15nm Purity: >99.9wt% Length:10-50microns SSA: >90m2/g Ash: <0.1wt%
This product is prepared by coating nickel on the surface of carbon nanotubes by electroless plating. Storage: This product should be sealed and shaded and stored in a dry, cool...
TNRGO-CNT2 Carbon Content: >97wt% ASH: <3wt% Outer Diameter of CNTs: 8-15nm Graphene Content: 10-50wt% Graphene Layers: <3 TNRGO-CNT8 Carbon Content: >97wt% ASH: <3wt% Outer Diameter of CNTs: 30-80nm Graphene Content:...