Matexcel Nanodiamond Fluids, Carboxylated, 1% (water colloid) NDN-234

Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: For biomed R&D Purity: >99% Concentration: 0.01 CAS Number: 7782-40-3 Size: 4.0-4.5 nm
Datasheet
Description
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: For biomed R&D Purity: >99% Concentration: 0.01 CAS Number: 7782-40-3 Size: 4.0-4.5 nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nanodiamond Fluids, Carboxylated, 1% (water colloid) - NDN-234 - Matexcel
Shirley, NY, United States
Nanodiamond Fluids, Carboxylated, 1% (water colloid)
NDN-234
Nanodiamond Fluids, Carboxylated, 1% (water colloid) NDN-234
Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering. Source: Synthesis Storage: Store at room temperature. Application: For biomed R&D Purity: >99% Concentration: 0.01 CAS Number: 7782-40-3 Size: 4.0-4.5 nm

Nanodiamonds are diamonds with a size below 1 micrometre. They can be produced by impact events such as an explosion or meteoritic impacts. Because of their large-scale synthesis, potential for surface functionalization, and high biocompatibility, nanodiamonds are widely investigated as a potential material in biological and electronic applications and quantum engineering.

Source: Synthesis

Storage: Store at room temperature.

Application: For biomed R&D

Purity: >99%

Concentration: 0.01

CAS Number: 7782-40-3

Size: 4.0-4.5 nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number NDN-234
Product Name Nanodiamond Fluids, Carboxylated, 1% (water colloid)
Material Type Diamond or Diamond-Like
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364078 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Metallized Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type SpecialtyMaterial
Shape / Form Custom Shape
Applications Electronics or semiconductors
View Details
Beryllium oxide ceramic substrate(BeO) -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Beryllia / Beryllium Oxide; SpecialtyMaterial
Applications HV / Electrical
Thermal Conductivity 200 to 250 W/m-K (116 to 144 BTU-ft/hr-ft²-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details