Matexcel Industrial Graphene GRA-238

Description
Purity: >97wt% Scale: <6μm Layers: <10 Specific Surface Area: 80-120m2/g
Datasheet
Description
Purity: >97wt% Scale: <6μm Layers: <10 Specific Surface Area: 80-120m2/g
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Graphene - GRA-238 - Matexcel
Shirley, NY, United States
Industrial Graphene
GRA-238
Industrial Graphene GRA-238
Purity: >97wt% Scale: <6μm Layers: <10 Specific Surface Area: 80-120m2/g

Purity: >97wt%
Scale: <6μm
Layers: <10
Specific Surface Area: 80-120m2/g

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-238
Product Name Industrial Graphene
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 7648731 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Drone Ceramic Components -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Carbide Material
Applications Drone Ceramic
Performance Features heat resistance
View Details
Silicon Carbide Ceramic Impeller For Agitation -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Carbide Material; Silicon Carbide
Length 13.78 inch (350 mm)
Width / Diameter 19.69 inch (500 mm)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details