Matexcel Diopside bioactive ceramic CER-0029

Description
Storage: Store at room temperature and keep dry Components: CaMgSi2O6 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. It can be used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet
Description
Storage: Store at room temperature and keep dry Components: CaMgSi2O6 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. It can be used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diopside bioactive ceramic - CER-0029 - Matexcel
Shirley, NY, United States
Diopside bioactive ceramic
CER-0029
Diopside bioactive ceramic CER-0029
Storage: Store at room temperature and keep dry Components: CaMgSi2O6 Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. It can be used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development. Particle Size: Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height NO pore-forming process during manufacture.In general, the porosity is less than 10%. Different pore sizes and porosity can be prepared according to customer requirements.

Storage: Store at room temperature and keep dry

Components: CaMgSi2O6

Product overview: This product adopts one-time mold forming technology, which can prepare different shapes and sizes according to user requirements. It can be used in orthopedic clinical research, and gradually to the plastic surgery and cosmetic surgery, dental, repair of bone defects and bone fusion caused by trauma, tumor, inflammation, bone disease, etc. And other areas of development.

Particle Size:

Columnar: Ф6, 1-10mm height;Ф8, 1-10mm height;or Ф10mm, 3-8mm height
Strip: 7*23 mm, 5-15mm height; 7*45 mm; 5-15mm height
NO pore-forming process during manufacture.In general, the porosity is less than 10%.
Different pore sizes and porosity can be prepared according to customer requirements.

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0029
Product Name Diopside bioactive ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina
Shape / Form Sectional Liner; Spout; Custom Shape
Applications Wear resistant parts or tooling; Optical Grade
View Details
Alumina Bead, In-Vacuum, Accepts 0.050″ Dia Wire, Package = 1 Foot Length - A1429-3-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Square structure parts of zirconia ceramics -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details