Matexcel HAP (Spherical) Powder, 12-100μm CER-0008

Description
Hydroxyapatite, also called hydroxylapatite (HA), is a naturally occurring mineral form of calcium apatite. It makes up most of the human bone structure, builds tooth enamel, and collects in tiny amounts in part of the brain. Source: Synthesis Storage: Store at room temperature. Application: Food additives Usage: Generally 1-5wt% addition of final product. Purity: >96% Product overview: This product is manufactured by chemical synthesis. This product is food grade and can be used in food additives. CAS Number: 12167-74-7 Size: 12-100μm
Datasheet
Description
Hydroxyapatite, also called hydroxylapatite (HA), is a naturally occurring mineral form of calcium apatite. It makes up most of the human bone structure, builds tooth enamel, and collects in tiny amounts in part of the brain. Source: Synthesis Storage: Store at room temperature. Application: Food additives Usage: Generally 1-5wt% addition of final product. Purity: >96% Product overview: This product is manufactured by chemical synthesis. This product is food grade and can be used in food additives. CAS Number: 12167-74-7 Size: 12-100μm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HAP (Spherical) Powder, 12-100μm - CER-0008 - Matexcel
Shirley, NY, United States
HAP (Spherical) Powder, 12-100μm
CER-0008
HAP (Spherical) Powder, 12-100μm CER-0008
Hydroxyapatite, also called hydroxylapatite (HA), is a naturally occurring mineral form of calcium apatite. It makes up most of the human bone structure, builds tooth enamel, and collects in tiny amounts in part of the brain. Source: Synthesis Storage: Store at room temperature. Application: Food additives Usage: Generally 1-5wt% addition of final product. Purity: >96% Product overview: This product is manufactured by chemical synthesis. This product is food grade and can be used in food additives. CAS Number: 12167-74-7 Size: 12-100μm

Hydroxyapatite, also called hydroxylapatite (HA), is a naturally occurring mineral form of calcium apatite. It makes up most of the human bone structure, builds tooth enamel, and collects in tiny amounts in part of the brain.

Source: Synthesis

Storage: Store at room temperature.

Application: Food additives

Usage: Generally 1-5wt% addition of final product.

Purity: >96%

Product overview: This product is manufactured by chemical synthesis. This product is food grade and can be used in food additives.

CAS Number: 12167-74-7

Size: 12-100μm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0008
Product Name HAP (Spherical) Powder, 12-100μm
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Piston -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
Specs
Material Type Alumina-Zirconia; Zirconia; SpecialtyMaterial
View Details
Aluminum-Based Silicon Carbide Structural Parts -  - Fountyl Technologies Pte. Ltd.
Specs
Material Type Carbide Material; Silicon Carbide
Thermal Conductivity 163 to 255 W/m-K (94.18 to 147 BTU-ft/hr-ft²-F)
CTE 4.5 to 16 µm/m-C (2.5 to 8.89 µin/in-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details
Ceramics for Metering Pumps -  - Niimi Ceramics Co., Ltd.
Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%); zirconia ceramic (Y-TZP)
Applications Hemodialysis machines; in vitro diagnostic (IVD) analyzers; piston metering pumps
View Details