Matexcel Mica tubes CER-0061

Description
Mica tubes can withstand temperatures ranging from 130°C to 1000°C for high temperature and high voltage applications. We manufacture high temperature mica tubing in square, round, oval or rectangular shapes. Our mica tubes meet NEMA standards and are convolute wound to increase strength and minimize seam lengths. These mica tubes are prepared by using mica paper or splitting mica fixed with glue or by using mica paper glued on side of reinforced material, then processed rolling. It has excellent mechanical strength and electrical properties. Suitable for all kinds of electric motors and electrical appliances, electrical smelt furnace, etc. Size: Mica tubes are available in lengths between 3mm and 1000mm (0.19” and 40”) and an inner diameter between 3mm and 300mm (0.12” and 12”).
Datasheet
Description
Mica tubes can withstand temperatures ranging from 130°C to 1000°C for high temperature and high voltage applications. We manufacture high temperature mica tubing in square, round, oval or rectangular shapes. Our mica tubes meet NEMA standards and are convolute wound to increase strength and minimize seam lengths. These mica tubes are prepared by using mica paper or splitting mica fixed with glue or by using mica paper glued on side of reinforced material, then processed rolling. It has excellent mechanical strength and electrical properties. Suitable for all kinds of electric motors and electrical appliances, electrical smelt furnace, etc. Size: Mica tubes are available in lengths between 3mm and 1000mm (0.19” and 40”) and an inner diameter between 3mm and 300mm (0.12” and 12”).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica tubes - CER-0061 - Matexcel
Shirley, NY, United States
Mica tubes
CER-0061
Mica tubes CER-0061
Mica tubes can withstand temperatures ranging from 130°C to 1000°C for high temperature and high voltage applications. We manufacture high temperature mica tubing in square, round, oval or rectangular shapes. Our mica tubes meet NEMA standards and are convolute wound to increase strength and minimize seam lengths. These mica tubes are prepared by using mica paper or splitting mica fixed with glue or by using mica paper glued on side of reinforced material, then processed rolling. It has excellent mechanical strength and electrical properties. Suitable for all kinds of electric motors and electrical appliances, electrical smelt furnace, etc. Size: Mica tubes are available in lengths between 3mm and 1000mm (0.19” and 40”) and an inner diameter between 3mm and 300mm (0.12” and 12”).

Mica tubes can withstand temperatures ranging from 130°C to 1000°C for high temperature and high voltage applications. We manufacture high temperature mica tubing in square, round, oval or rectangular shapes.
Our mica tubes meet NEMA standards and are convolute wound to increase strength and minimize seam lengths. These mica tubes are prepared by using mica paper or splitting mica fixed with glue or by using mica paper glued on side of reinforced material, then processed rolling. It has excellent mechanical strength and electrical properties. Suitable for all kinds of electric motors and electrical appliances, electrical smelt furnace, etc.

Size: Mica tubes are available in lengths between 3mm and 1000mm (0.19” and 40”) and an inner diameter between 3mm and 300mm (0.12” and 12”).

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0061
Product Name Mica tubes
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Wire Guide Pulley -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Shape / Form Roller / Roll
Applications Textile Industry
Performance Features Good insulation performance, high-temperature resistance, Superior wear-resistance, good smooth surface finish, Stiffness texture
View Details
Alumina Bead, In-Vacuum, Accepts 0.045″ Dia Wire, Package = 1 Foot Length - A1429-1-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Zirconia ceramic circular structure parts -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
Piston/Sleeve Assemblies -  - Insaco, Inc.
Specs
Material Type Alumina; Sapphire
Shape / Form Custom Shape
View Details