Matexcel Bioglass for Medical Dressing CER-0127

Description
Bioglass has good biocompatibility, and can exchange calcium, sodium, and phosphorus ions with human tissue fluid, resulting in an increase in the local pH value and reducing bacterial infection. At the same time, it has good biomechanical properties. Under the continuous interaction with connective tissue, BAG forms a hydroxycarbonated apatite framework, attracts fibroblasts and epithelial cells, and becomes a hotbed for new tissue growth. Therefore, BAG can reduce the inflammatory response in the early stage of trauma recovery, enable the rapid and orderly growth of new tissue in the middle stage, and inhibit the growth of granulation and reduce the generation of scar in the late stage. Storage: Store at room Temperature Purity: ≥98% Product overview: This product is suitable for wound repair materials, such as repair gel, repair paste, etc. Size: <20um
Datasheet
Description
Bioglass has good biocompatibility, and can exchange calcium, sodium, and phosphorus ions with human tissue fluid, resulting in an increase in the local pH value and reducing bacterial infection. At the same time, it has good biomechanical properties. Under the continuous interaction with connective tissue, BAG forms a hydroxycarbonated apatite framework, attracts fibroblasts and epithelial cells, and becomes a hotbed for new tissue growth. Therefore, BAG can reduce the inflammatory response in the early stage of trauma recovery, enable the rapid and orderly growth of new tissue in the middle stage, and inhibit the growth of granulation and reduce the generation of scar in the late stage. Storage: Store at room Temperature Purity: ≥98% Product overview: This product is suitable for wound repair materials, such as repair gel, repair paste, etc. Size: <20um
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bioglass for Medical Dressing - CER-0127 - Matexcel
Shirley, NY, United States
Bioglass for Medical Dressing
CER-0127
Bioglass for Medical Dressing CER-0127
Bioglass has good biocompatibility, and can exchange calcium, sodium, and phosphorus ions with human tissue fluid, resulting in an increase in the local pH value and reducing bacterial infection. At the same time, it has good biomechanical properties. Under the continuous interaction with connective tissue, BAG forms a hydroxycarbonated apatite framework, attracts fibroblasts and epithelial cells, and becomes a hotbed for new tissue growth. Therefore, BAG can reduce the inflammatory response in the early stage of trauma recovery, enable the rapid and orderly growth of new tissue in the middle stage, and inhibit the growth of granulation and reduce the generation of scar in the late stage. Storage: Store at room Temperature Purity: ≥98% Product overview: This product is suitable for wound repair materials, such as repair gel, repair paste, etc. Size: <20um

Bioglass has good biocompatibility, and can exchange calcium, sodium, and phosphorus ions with human tissue fluid, resulting in an increase in the local pH value and reducing bacterial infection. At the same time, it has good biomechanical properties. Under the continuous interaction with connective tissue, BAG forms a hydroxycarbonated apatite framework, attracts fibroblasts and epithelial cells, and becomes a hotbed for new tissue growth. Therefore, BAG can reduce the inflammatory response in the early stage of trauma recovery, enable the rapid and orderly growth of new tissue in the middle stage, and inhibit the growth of granulation and reduce the generation of scar in the late stage.

Storage: Store at room Temperature

Purity: ≥98%

Product overview: This product is suitable for wound repair materials, such as repair gel, repair paste, etc.

Size: <20um

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0127
Product Name Bioglass for Medical Dressing
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Bead, In-Vacuum, Accepts 0.128″ Dia Wire, Package = 1 Foot Length - A1429-5-C - MPF Products, INC.
Specs
Material Type Alumina
Applications HV / Electrical
View Details
Ceramic Substrate -  - Suntech Applied Materials (Hefei) Co.,Ltd
Suntech Applied Materials (Hefei) Co.,Ltd
View Details
Ceramic Guide Roller-Customized Processing-High Precision -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Applications HV / Electrical
Thermal Conductivity 23 to 25 W/m-K (13.29 to 14.44 BTU-ft/hr-ft²-F)
CTE 2.95 to 3 µm/m-C (1.64 to 1.67 µin/in-F)
View Details
Ceramics for Magnetic Pumps - Pump Shafts -  - Niimi Ceramics Co., Ltd.
Specs
Material Type Alumina; High-purity alumina ceramic (Al2O3 >= 99.5%)
Applications Magnetic pumps; medical device applications
View Details