Matexcel Graphene Oxide Water Dispersion, 1-3 wt% GRA-220

Description
Layers: 1-2 Purity: >98wt% Diameter(microns): 1-5, 8-15, or >50um ASH: <1.5wt% Graphene Content: 1-3wt% Carbon Content: 50-65wt% Oxygen Content: 30-50% Dispersion: Water
Datasheet
Description
Layers: 1-2 Purity: >98wt% Diameter(microns): 1-5, 8-15, or >50um ASH: <1.5wt% Graphene Content: 1-3wt% Carbon Content: 50-65wt% Oxygen Content: 30-50% Dispersion: Water
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Graphene Oxide Water Dispersion, 1-3 wt% - GRA-220 - Matexcel
Shirley, NY, United States
Graphene Oxide Water Dispersion, 1-3 wt%
GRA-220
Graphene Oxide Water Dispersion, 1-3 wt% GRA-220
Layers: 1-2 Purity: >98wt% Diameter(microns): 1-5, 8-15, or >50um ASH: <1.5wt% Graphene Content: 1-3wt% Carbon Content: 50-65wt% Oxygen Content: 30-50% Dispersion: Water

Layers: 1-2
Purity: >98wt%
Diameter(microns): 1-5, 8-15, or >50um
ASH: <1.5wt%
Graphene Content: 1-3wt%
Carbon Content: 50-65wt%
Oxygen Content: 30-50%
Dispersion: Water

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-220
Product Name Graphene Oxide Water Dispersion, 1-3 wt%
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Ion Repeller Ceramic Tube -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
Shape / Form Immersion Tube or Sheath
Applications For critical ion repeller and repeller insulator assemblies
View Details
Zirconia ceramic insulating gasket -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details