Matexcel Chemical Reduced Graphene Oxide GRA-356

Description
Carbon content: ~83.4wt% Oxygen content: ~7.6wt% Ash: <1wt% Thickness: ~4nm Monolayer diameter: 0.5-10μm BET(m2/g): ~300 Tap density(g/L): ~13.6 Electric conductivity(S/m): ~1200
Datasheet
Description
Carbon content: ~83.4wt% Oxygen content: ~7.6wt% Ash: <1wt% Thickness: ~4nm Monolayer diameter: 0.5-10μm BET(m2/g): ~300 Tap density(g/L): ~13.6 Electric conductivity(S/m): ~1200
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chemical Reduced Graphene Oxide - GRA-356 - Matexcel
Shirley, NY, United States
Chemical Reduced Graphene Oxide
GRA-356
Chemical Reduced Graphene Oxide GRA-356
Carbon content: ~83.4wt% Oxygen content: ~7.6wt% Ash: <1wt% Thickness: ~4nm Monolayer diameter: 0.5-10μm BET(m2/g): ~300 Tap density(g/L): ~13.6 Electric conductivity(S/m): ~1200

Carbon content: ~83.4wt%
Oxygen content: ~7.6wt%
Ash: <1wt%
Thickness: ~4nm
Monolayer diameter: 0.5-10μm
BET(m2/g): ~300
Tap density(g/L): ~13.6
Electric conductivity(S/m): ~1200

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-356
Product Name Chemical Reduced Graphene Oxide
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Composite BN-AlN Ceramic Parts for Ion Source -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Boron Nitride; SpecialtyMaterial
Shape / Form WaferSubstrate
Applications Ion Source
View Details
Black zirconia ceramic guide -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-A-B Graphite Film - graphite-interface-material01 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Thickness 0.0024 inch (0.0600 mm)
View Details