Matexcel Nano-ceramic WC Powder CER-0333

Description
Storage: Store at room temperature. Application: It has shown more and more extensive applications in the fields of difficult-to-process metal materials, micro-drills in the electronics industry, precision molds, and medicine. Purity: >99% Product overview: Crystalphase: Spherical Average partical Size: 50nm Specific surface area: 5.27m2/g/g Size: 50nm
Datasheet
Description
Storage: Store at room temperature. Application: It has shown more and more extensive applications in the fields of difficult-to-process metal materials, micro-drills in the electronics industry, precision molds, and medicine. Purity: >99% Product overview: Crystalphase: Spherical Average partical Size: 50nm Specific surface area: 5.27m2/g/g Size: 50nm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nano-ceramic WC Powder - CER-0333 - Matexcel
Shirley, NY, United States
Nano-ceramic WC Powder
CER-0333
Nano-ceramic WC Powder CER-0333
Storage: Store at room temperature. Application: It has shown more and more extensive applications in the fields of difficult-to-process metal materials, micro-drills in the electronics industry, precision molds, and medicine. Purity: >99% Product overview: Crystalphase: Spherical Average partical Size: 50nm Specific surface area: 5.27m2/g/g Size: 50nm

Storage: Store at room temperature.

Application: It has shown more and more extensive applications in the fields of difficult-to-process metal materials, micro-drills in the electronics industry, precision molds, and medicine.

Purity: >99%

Product overview:

Crystalphase: Spherical
Average partical Size: 50nm
Specific surface area: 5.27m2/g/g

Size: 50nm

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number CER-0333
Product Name Nano-ceramic WC Powder
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
TO-220 Ceramic Insulator Cooling Pads -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Aluminum Nitride; SpecialtyMaterial
Applications Electronics or semiconductors; IGBT thermal management,power module cooling,High-temperature power electronics,Electric vehicle (EV) traction inverters
Performance Features Heat dissipation,electrical insulation,mechanical stability
View Details
Zirconia Toughened Alumina Ceramic Washers -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Alumina-Zirconia
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details