Matexcel OH-Functionalized Graphene GRA-234

Description
Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 Oxygen content: >10wt%
Datasheet
Description
Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 Oxygen content: >10wt%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
OH-Functionalized Graphene - GRA-234 - Matexcel
Shirley, NY, United States
OH-Functionalized Graphene
GRA-234
OH-Functionalized Graphene GRA-234
Purity: >98wt% Thickness: 0.55~3.74nm Diameter: 0.5-3μm Layers: <10 Oxygen content: >10wt%

Purity: >98wt%
Thickness: 0.55~3.74nm
Diameter: 0.5-3μm
Layers: <10
Oxygen content: >10wt%

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number GRA-234
Product Name OH-Functionalized Graphene
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
Alumina Ceramic Focus Rings -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; SpecialtyMaterial
View Details
Machinable ceramic tube -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Shape / Form Tube
Applications HV / Electrical
Performance Features Machinable ceramic
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details