Matexcel ZSM-22 Molecular Sieve MoS-025

Description
The pores of ZSM-22 can inhibit the generation of carbon deposits and have strong shape selectivity for small molecule reactions. Due to its suitable pore structure and strong surface acidity, it can be used in catalytic cracking, hydrocracking, dewaxing, isomerization (such as paraffin isomerization and butene skeletal isomerization), alkylation, dealkylation Alkylation, hydrogenation, dehydrogenation, dehydration, cyclization and aromatization reactions. Product overview: Pore size (nm): 0.56-0.58 Si/Al ratio: 20-300 BET specific surface area (m2/g) : >180 Relative crystallinity (%) >95 Residual sodium (%): ≤0.1 Burn reduction (%): <5
Datasheet
Description
The pores of ZSM-22 can inhibit the generation of carbon deposits and have strong shape selectivity for small molecule reactions. Due to its suitable pore structure and strong surface acidity, it can be used in catalytic cracking, hydrocracking, dewaxing, isomerization (such as paraffin isomerization and butene skeletal isomerization), alkylation, dealkylation Alkylation, hydrogenation, dehydrogenation, dehydration, cyclization and aromatization reactions. Product overview: Pore size (nm): 0.56-0.58 Si/Al ratio: 20-300 BET specific surface area (m2/g) : >180 Relative crystallinity (%) >95 Residual sodium (%): ≤0.1 Burn reduction (%): <5
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ZSM-22 Molecular Sieve - MoS-025 - Matexcel
Shirley, NY, United States
ZSM-22 Molecular Sieve
MoS-025
ZSM-22 Molecular Sieve MoS-025
The pores of ZSM-22 can inhibit the generation of carbon deposits and have strong shape selectivity for small molecule reactions. Due to its suitable pore structure and strong surface acidity, it can be used in catalytic cracking, hydrocracking, dewaxing, isomerization (such as paraffin isomerization and butene skeletal isomerization), alkylation, dealkylation Alkylation, hydrogenation, dehydrogenation, dehydration, cyclization and aromatization reactions. Product overview: Pore size (nm): 0.56-0.58 Si/Al ratio: 20-300 BET specific surface area (m2/g) : >180 Relative crystallinity (%) >95 Residual sodium (%): ≤0.1 Burn reduction (%): <5

The pores of ZSM-22 can inhibit the generation of carbon deposits and have strong shape selectivity for small molecule reactions. Due to its suitable pore structure and strong surface acidity, it can be used in catalytic cracking, hydrocracking, dewaxing, isomerization (such as paraffin isomerization and butene skeletal isomerization), alkylation, dealkylation Alkylation, hydrogenation, dehydrogenation, dehydration, cyclization and aromatization reactions.

Product overview:

Pore size (nm): 0.56-0.58
Si/Al ratio: 20-300
BET specific surface area (m2/g) : >180
Relative crystallinity (%) >95
Residual sodium (%): ≤0.1
Burn reduction (%): <5

Supplier's Site Datasheet

Technical Specifications

  Matexcel
Product Category Industrial Ceramic Materials
Product Number MoS-025
Product Name ZSM-22 Molecular Sieve
Shape / Form Powder, Grain or Grog
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Beads - 5364062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Type Ceramic
View Details
High Temperature Ceramics -  - Xiamen Innovacera Advanced Materials Co., Ltd.
Xiamen Innovacera Advanced Materials Co., Ltd.
Specs
Material Type Alumina; Zirconia; SpecialtyMaterial
Shape / Form KilnFurniture; Custom Shape
Applications Abrasives, ceramics or glass manufacturing; Refractory or High Temperature Insulation
View Details
Zirconia ceramic cutter -  - Shenzhen Great Precision Ceramic CO., LTD.
Shenzhen Great Precision Ceramic CO., LTD.
Specs
Material Type Zirconia; SpecialtyMaterial
Thermal Conductivity 2.5 to 3 W/m-K (1.44 to 1.73 BTU-ft/hr-ft²-F)
CTE 11 µm/m-C (6.11 µin/in-F)
View Details
SR600-10 Graphite Sheet - sr600-10graphitesheet - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Shape / Form Plate / Board
Thickness 0.0051 inch (0.1300 mm)
View Details